SO-440-14ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 80 or less and Brinell hardness of 150 or less. It has a minimum hole size of 0.040 inches, a thread size of #4-40, and a length of 0.437 inches. The part installs permanently into thin metal sheets as thin as 0.025 inches, with the head flush against the sheet surface after clinching. The ZI suffix indicates optional nickel plating for corrosion resistance. The standoff is made from hardened stainless steel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-440-14ZI | SO-440-14ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |