The SO-032-14ZI is a through-hole threaded self-clinching standoff designed for mounting, spacing, or stacking panels in thin metal sheets. It installs permanently into holes in sheets as thin as 0.025 in (0.63 mm) and is made from hardened stainless steel. The part has a thread size of #10-32 and a length of 0.437 in (11.1 mm), with a minimum hole size of 0.050 in and a minimum distance to edge of 0.31 in. It is compatible with aluminum sheets having a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. The ZI suffix indicates optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-032-14ZI | SO-032-14ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |