Flex Power Modules Power Supplies Board Mount DCDC Converters - PKB4217MPI PKB4217MPI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 889952-PKB4217MPI Series: PKB 4000 (240W) Operating Temperature Range: -30°C ~ 90°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 11.4V - - - 21A 38V - 75V Input Package: Eighth Brick Package: Tray Mounting: Through Hole Family Name: PKB421 Categories: Power Supplies - Board Mount Case / Package: Eighth Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote
Description
Manufacturer: Flex Power Modules Win Source Part Number: 889952-PKB4217MPI Series: PKB 4000 (240W) Operating Temperature Range: -30°C ~ 90°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 11.4V - - - 21A 38V - 75V Input Package: Eighth Brick Package: Tray Mounting: Through Hole Family Name: PKB421 Categories: Power Supplies - Board Mount Case / Package: Eighth Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKB4217MPI - 889952-PKB4217MPI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKB4217MPI
889952-PKB4217MPI
Power Supplies Board Mount DCDC Converters - PKB4217MPI 889952-PKB4217MPI
Manufacturer: Flex Power Modules Win Source Part Number: 889952-PKB4217MPI Series: PKB 4000 (240W) Operating Temperature Range: -30°C ~ 90°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 11.4V - - - 21A 38V - 75V Input Package: Eighth Brick Package: Tray Mounting: Through Hole Family Name: PKB421 Categories: Power Supplies - Board Mount Case / Package: Eighth Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 889952-PKB4217MPI
Series: PKB 4000 (240W)
Operating Temperature Range: -30°C ~ 90°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 11.4V - - - 21A 38V - 75V Input
Package: Eighth Brick
Package: Tray
Mounting: Through Hole
Family Name: PKB421
Categories: Power Supplies - Board Mount
Case / Package: Eighth Brick
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now
Power Supplies - Board Mount - DC DC Converters - PKB4217MPI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PKB4217MPI
Power Supplies - Board Mount - DC DC Converters PKB4217MPI
DC DC CONVERTER 11.4V 239W

DC DC CONVERTER 11.4V 239W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 889952-PKB4217MPI PKB4217MPI
Product Name Power Supplies Board Mount DCDC Converters - PKB4217MPI Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details