TDK-Lambda Americas Inc. DC-DC Converters PH75A280-48

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, Quarter Brick, part number 23X5817, is designed for high-density applications with a single output of 48V and a maximum output current of 1.6A, providing a total output power of 76.8W. It operates within an input voltage range of 200 to 425 VDC, making it suitable for high-voltage DC telecom requirements. The converter features a fixed operating frequency, which simplifies system filtering, and offers high efficiency, contributing to better thermal management. The device includes overvoltage and overcurrent protection, ensuring reliable operation under varying conditions. It supports remote sensing and remote ON/OFF control, enhancing its usability in complex systems. The operating temperature range is broad, from -40°C to +100°C for the baseplate, and -40°C to +85°C for ambient conditions, allowing for deployment in diverse environments. The converter is compliant with safety standards including UL60950-1 and CE mark (LVD), and it comes with a five-year warranty. Its compact quarter brick format measures 37.2 x 12.7 x 58.3 mm, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, Quarter Brick, part number 23X5817, is designed for high-density applications with a single output of 48V and a maximum output current of 1.6A, providing a total output power of 76.8W. It operates within an input voltage range of 200 to 425 VDC, making it suitable for high-voltage DC telecom requirements. The converter features a fixed operating frequency, which simplifies system filtering, and offers high efficiency, contributing to better thermal management. The device includes overvoltage and overcurrent protection, ensuring reliable operation under varying conditions. It supports remote sensing and remote ON/OFF control, enhancing its usability in complex systems. The operating temperature range is broad, from -40°C to +100°C for the baseplate, and -40°C to +85°C for ambient conditions, allowing for deployment in diverse environments. The converter is compliant with safety standards including UL60950-1 and CE mark (LVD), and it comes with a five-year warranty. Its compact quarter brick format measures 37.2 x 12.7 x 58.3 mm, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PH75A280-48 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PH75A280-48
DC-DC Converters PH75A280-48
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
50 to 1200W, 200 to 425Vdc Input DC-DC Converters - PH75A280-48 - TDK-Lambda Europe GmbH
Achern, Germany
50 to 1200W, 200 to 425Vdc Input DC-DC Converters
PH75A280-48
50 to 1200W, 200 to 425Vdc Input DC-DC Converters PH75A280-48
The isolated PH-A DC-DC converters have output power levels of 50W, 75W, 100W, 150W, 300W, 600W and 1,200W and accept a wide 200 to 425Vdc input. The range is available with multiple output voltages; 3.3V, 5V, 12V, 15V, 24V, 28V, 36V and 48V. For non-standard outputs, they feature a wide adjustment range of up to -60% to +20%. All models feature remote sense and remote on/off and can be conduction cooled to a cold plate or mounted with optional heatsinks. The PH-A models have efficiencies of up to 94% and can operate with baseplate temperatures of up to -40 to +100°C for use in harsh environments. Applications include custom power supplies, high voltage DC distributed power architecture systems in high power semiconductor test equipment, plus data communications, power transmission, industrial and renewable energy. Features Wide range 200 to 425Vdc input Baseplate cooled Up to -40 to 100°C baseplate temperature Up to 94% efficient Parallel function with internal ORing FET on PH1200A models Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy

The isolated PH-A DC-DC converters have output power levels of 50W, 75W, 100W, 150W, 300W, 600W and 1,200W and accept a wide 200 to 425Vdc input. The range is available with multiple output voltages; 3.3V, 5V, 12V, 15V, 24V, 28V, 36V and 48V. For non-standard outputs, they feature a wide adjustment range of up to -60% to +20%. All models feature remote sense and remote on/off and can be conduction cooled to a cold plate or mounted with optional heatsinks. The PH-A models have efficiencies of up to 94% and can operate with baseplate temperatures of up to -40 to +100°C for use in harsh environments. Applications include custom power supplies, high voltage DC distributed power architecture systems in high power semiconductor test equipment, plus data communications, power transmission, industrial and renewable energy.

Features

  • Wide range 200 to 425Vdc input
  • Baseplate cooled
  • Up to -40 to 100°C baseplate temperature
  • Up to 94% efficient
  • Parallel function with internal ORing FET on PH1200A models

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Renewable Energy
Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PH75A280-48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PH75A280-48
Power Supplies - Board Mount - DC DC Converters PH75A280-48
DC DC CONVERTER 48V 75W

DC DC CONVERTER 48V 75W

Supplier's Site
Dc-Dc Converter, Quarter Brick, 1O/p, 48V, 1.6A, 76.8W; Power Supply Approvals Tdk-Lambda - 23X5817 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Quarter Brick, 1O/p, 48V, 1.6A, 76.8W; Power Supply Approvals Tdk-Lambda
23X5817
Dc-Dc Converter, Quarter Brick, 1O/p, 48V, 1.6A, 76.8W; Power Supply Approvals Tdk-Lambda 23X5817
DC-DC CONVERTER, QUARTER BRICK, 1O/P, 48V, 1.6A, 76.8W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:76.8W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, QUARTER BRICK, 1O/P, 48V, 1.6A, 76.8W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:76.8W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PH75A280-48 PH75A280-48 PH75A280-48 23X5817
Product Name DC-DC Converters 50 to 1200W, 200 to 425Vdc Input DC-DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Quarter Brick, 1O/p, 48V, 1.6A, 76.8W; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Features Flagship HVDC input power module 1/4 or half brick size Conduction cooling
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-50KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-5kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CCG15-24-12S/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details