12/-12 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range
DC DC CONVERTER +/-12V 1W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PDS1-S24-D12-M | PDS1-S24-D12-M |
| Product Name | 1 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 12.0 volts | |
| DC Output Current | 0.0420 amps | |
| DC Output Power | 1 watts |