The PH100A280-5 is a 100W isolated DC-DC converter for industrial applications, operating from a 200 to 425Vdc input and delivering a 5V output adjustable from 4V to 6V. It features remote on/off, remote sense, and conduction cooling capability. The unit measures 37.2 x 12.7 x 58.3 mm and weighs 55g. Efficiency is 86% at 280Vdc input under full load, with an operating baseplate temperature range of -40 to 100°C. The converter meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
The isolated PH-A DC-DC converters have output power levels of 50W, 75W, 100W, 150W, 300W, 600W and 1,200W and accept a wide 200 to 425Vdc input. The range is available with multiple output voltages; 3.3V, 5V, 12V, 15V, 24V, 28V, 36V and 48V. For non-standard outputs, they feature a wide adjustment range of up to -60% to +20%. All models feature remote sense and remote on/off and can be conduction cooled to a cold plate or mounted with optional heatsinks. The PH-A models have efficiencies of up to 94% and can operate with baseplate temperatures of up to -40 to +100°C for use in harsh environments. Applications include custom power supplies, high voltage DC distributed power architecture systems in high power semiconductor test equipment, plus data communications, power transmission, industrial and renewable energy.
Features
Applications for this product
DC-DC CONVERTER, QUARTER BRICK, 1O/P, 5V, 20A, 100W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Regulation:- RoHS Compliant: Yes
DC DC CONVERTER 5V 100W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PH100A280-5 | PH100A280-5 | 23X5807 | PH100A280-5 |
| Product Name | DC-DC Converters | 50 to 1200W, 200 to 425Vdc Input DC-DC Converters | Dc-Dc Converter, Quarter Brick, 1O/p, 5V, 20A, 100W; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | ||
| Features | Flagship HVDC input power module 1/4 or half brick size Conduction cooling | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |