ABB AB Power Supplies Board Mount DCDC Converters - PDT003A0X3-SRZ PDT003A0X3-SRZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 888836-PDT003A0X3-SR Z Series: PicoDLynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V - - 3A 3V - 14.4V Input Package: 17-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PDT003 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.9580 Other Part Number: 555-1262-6, 555-1262-1, 555-1262-2, CC109159546, PDT003A0X3SRZ
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 888836-PDT003A0X3-SR Z Series: PicoDLynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V - - 3A 3V - 14.4V Input Package: 17-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PDT003 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.9580 Other Part Number: 555-1262-6, 555-1262-1, 555-1262-2, CC109159546, PDT003A0X3SRZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PDT003A0X3-SRZ - 888836-PDT003A0X3-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PDT003A0X3-SRZ
888836-PDT003A0X3-SRZ
Power Supplies Board Mount DCDC Converters - PDT003A0X3-SRZ 888836-PDT003A0X3-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 888836-PDT003A0X3-SR Z Series: PicoDLynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V - - 3A 3V - 14.4V Input Package: 17-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PDT003 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.9580 Other Part Number: 555-1262-6, 555-1262-1, 555-1262-2, CC109159546, PDT003A0X3SRZ

Manufacturer: ABB Embedded Power
Win Source Part Number: 888836-PDT003A0X3-SRZ
Series: PicoDLynx™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V - - 3A 3V - 14.4V Input
Package: 17-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: PDT003
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.40.9580
Other Part Number: 555-1262-6, 555-1262-1, 555-1262-2, CC109159546, PDT003A0X3SRZ

Buy Now
DC DC Converters - 555-PDT003A0X3-SRZDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V 3A 3V - 14.4V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V 3A 3V - 14.4V Input

Buy Now Datasheet
DC DC Converters - 555-PDT003A0X3-SRZCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-PDT003A0X3-SRZCT-ND
DC DC Converters 555-PDT003A0X3-SRZCT-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V 3A 3V - 14.4V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V 3A 3V - 14.4V Input

Buy Now Datasheet
DC DC Converters - 555-PDT003A0X3-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-PDT003A0X3-SRZTR-ND
DC DC Converters 555-PDT003A0X3-SRZTR-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V 3A 3V - 14.4V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V 3A 3V - 14.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PDT003A0X3-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PDT003A0X3-SRZ
Power Supplies - Board Mount - DC DC Converters PDT003A0X3-SRZ
DC DC CONVERTER 0.5-5.5V

DC DC CONVERTER 0.5-5.5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 888836-PDT003A0X3-SRZ 555-PDT003A0X3-SRZDKR-ND PDT003A0X3-SRZ
Product Name Power Supplies Board Mount DCDC Converters - PDT003A0X3-SRZ DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type DC-DC Converter; 1 DC-DC Converter
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details