PDM2-S12-S3-S -- 2 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
2 W Board Mount Isolated DC-DC Converter
PDM2-S12-S3-S
Description
3.3 Vdc, 400 mA, 2 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
3.3 Vdc, 400 mA, 2 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
PDM2-S12-S3-S |
PDM2-S12-S3-S |
|
Product Name
|
2 W Board Mount Isolated DC-DC Converter |
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
Board Mount
|
|
DC Output Voltage
|
3.3 volts
|
|
|
DC Output Current
|
0.4000 amps
|
|
|
DC Output Power
|
1.32 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Type
AC / DC Adapter
Operating Temperature
0 to 50 C (32 to 122 F)
Regulatory Compliance
CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
DC Output Voltage
5.0 volts
DC Output Current
1 amps
View Details