Edmund Optics Inc. Kinematic Mirror Mount 25.0mm NT56-327

Description
4 Metric Sizes Available Precision Micrometer Movement for Tilt Adjustment Color Coded Knobs for Pitch and Roll Set Screw Holds Optics in Place Delrin® Pads for Optics Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted micrometers do not interfere with system integration. Dimension D2 represents the clear aperture. Posts and Post Holders are required for mounting to a breadboard. Black anodized aluminum.
Description
4 Metric Sizes Available Precision Micrometer Movement for Tilt Adjustment Color Coded Knobs for Pitch and Roll Set Screw Holds Optics in Place Delrin® Pads for Optics Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted micrometers do not interfere with system integration. Dimension D2 represents the clear aperture. Posts and Post Holders are required for mounting to a breadboard. Black anodized aluminum.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Kinematic Mirror Mount 25.0mm
NT56-327
Kinematic Mirror Mount 25.0mm NT56-327
4 Metric Sizes Available Precision Micrometer Movement for Tilt Adjustment Color Coded Knobs for Pitch and Roll Set Screw Holds Optics in Place Delrin® Pads for Optics Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted micrometers do not interfere with system integration. Dimension D2 represents the clear aperture. Posts and Post Holders are required for mounting to a breadboard. Black anodized aluminum.
  • 4 Metric Sizes Available
  • Precision Micrometer Movement for Tilt Adjustment
  • Color Coded Knobs for Pitch and Roll
  • Set Screw Holds Optics in Place
  • Delrin® Pads for Optics

Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted micrometers do not interfere with system integration. Dimension D2 represents the clear aperture. Posts and Post Holders are required for mounting to a breadboard. Black anodized aluminum.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT56-327
Product Name Kinematic Mirror Mount 25.0mm
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gimbal Optical Mount, Ø6.0 in., 2 BD Differential Micrometers - SL15ABD - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 152 mm (6 inch)
Maximum Thickness 6 to 24 mm (0.2362 to 0.9449 inch)
View Details
Piezo Z / Tip / Tilt Scanner - S-310 – S-316 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Clear Aperture 0.0120 mm (4.72E-4 inch)
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Gear-Drive Motorized Optical Mount - AMG-GR - Aerotech, Inc.
Specs
Mount Type Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
Adjustment Type Gimbal
Clear Aperture 100 to 300 mm (3.94 to 11.81 inch)
View Details