Win Source Electronics Datasheets for Signal Isolators

Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Manufacturer: AMIS Category: Isolators>Isolators - Gate Drivers Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Style: C Impedance: 1.35 Ohms...
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279708-VO615A-7 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage -...
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279715-VO618A-3X017 T Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage -...
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279716-VOD205T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor...
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331920-VOMA618A-X00 1T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type:...
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331923-VOMA617A-3X0 01T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type:...
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331930-VOL628A-3X00 1T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type:...
Win Source Part Number: 1009081-VOS628A-3T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current...
Win Source Part Number: 1103986-VO615A-6X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60...
Win Source Part Number: 1103987-VO615A-8X007 T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC...
Win Source Part Number: 1103988-VO615A-X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60...
Win Source Part Number: 1103989-VO615A-X007T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current -...
Win Source Part Number: 1103992-VO617A-2X017 T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current...
Win Source Part Number: 1103994-VO617A-4X017 T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current...
Win Source Part Number: 1104013-VOM618A-7T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current -...
Win Source Part Number: 1104022-VOS628A-2T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current...
Win Source Part Number: 1104023-VOS628A-2X00 1T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC...
Win Source Part Number: 1104024-VOL628A-3T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current...
Win Source Part Number: 1104025-VOS628A-X001 T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC...
Win Source Part Number: 1243374-VOMA617A-X00 1T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: VOMA617A Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type:...
Win Source Part Number: 973785-VO617A-3X016 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60...
Win Source Part Number: 979030-VOS617A-3T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current -...
Win Source Part Number: 988569-VO615A-9X006 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60...
Win Source Part Number: 993909-VO618A-4X016 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60...
Win Source Part Number: 993968-VO617A-9 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60...

<< Prev