ValueTronics International, Inc. Cart 1182B

Description
The 1182B is a cart from Agilent. The 1182B is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope carts are most common, but carts can also be used for spectrum and signal analyzers. Keysight (Agilent and HP) and Tektronix are the main manufacturers of oscilloscope carts. Additional Features: Ergonomic design: test equipment is operator-accessible whether seated or standing Heavy-duty casters make moving instruments easy Includes a steel buckle and nylon strap to secure instruments to the cart Tilt tray adjusts 30-plus degrees for viewing comfort Material: Cold-rolled steel Weight: 34.9 kg (77 lbs) Casters: 127 mm (5 in) diameter Tilt tray load capacity: 68 kg (150 lbs) Total load capacity: 159 kg (350 lbs) Tilt tray width: 508 mm (20 in) Tilt tray depth: 610 mm (24 in) The Agilent 1182B testmobile instrument cart provides convenient mobility of test equipment to make it readily available when needed and effectively extend the amount of lab bench space. Allows several operators to cost effectively share expensive equipment.
Datasheet
Description
The 1182B is a cart from Agilent. The 1182B is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope carts are most common, but carts can also be used for spectrum and signal analyzers. Keysight (Agilent and HP) and Tektronix are the main manufacturers of oscilloscope carts. Additional Features: Ergonomic design: test equipment is operator-accessible whether seated or standing Heavy-duty casters make moving instruments easy Includes a steel buckle and nylon strap to secure instruments to the cart Tilt tray adjusts 30-plus degrees for viewing comfort Material: Cold-rolled steel Weight: 34.9 kg (77 lbs) Casters: 127 mm (5 in) diameter Tilt tray load capacity: 68 kg (150 lbs) Total load capacity: 159 kg (350 lbs) Tilt tray width: 508 mm (20 in) Tilt tray depth: 610 mm (24 in) The Agilent 1182B testmobile instrument cart provides convenient mobility of test equipment to make it readily available when needed and effectively extend the amount of lab bench space. Allows several operators to cost effectively share expensive equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart 1182B
The 1182B is a cart from Agilent. The 1182B is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope carts are most common, but carts can also be used for spectrum and signal analyzers. Keysight (Agilent and HP) and Tektronix are the main manufacturers of oscilloscope carts. Additional Features: Ergonomic design: test equipment is operator-accessible whether seated or standing Heavy-duty casters make moving instruments easy Includes a steel buckle and nylon strap to secure instruments to the cart Tilt tray adjusts 30-plus degrees for viewing comfort Material: Cold-rolled steel Weight: 34.9 kg (77 lbs) Casters: 127 mm (5 in) diameter Tilt tray load capacity: 68 kg (150 lbs) Total load capacity: 159 kg (350 lbs) Tilt tray width: 508 mm (20 in) Tilt tray depth: 610 mm (24 in) The Agilent 1182B testmobile instrument cart provides convenient mobility of test equipment to make it readily available when needed and effectively extend the amount of lab bench space. Allows several operators to cost effectively share expensive equipment.

The 1182B is a cart from Agilent. The 1182B is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope carts are most common, but carts can also be used for spectrum and signal analyzers. Keysight (Agilent and HP) and Tektronix are the main manufacturers of oscilloscope carts.

Additional Features:

  • Ergonomic design: test equipment is operator-accessible whether seated or standing
  • Heavy-duty casters make moving instruments easy
  • Includes a steel buckle and nylon strap to secure instruments to the cart
  • Tilt tray adjusts 30-plus degrees for viewing comfort
  • Material: Cold-rolled steel
  • Weight: 34.9 kg (77 lbs)
  • Casters: 127 mm (5 in) diameter
  • Tilt tray load capacity: 68 kg (150 lbs)
  • Total load capacity: 159 kg (350 lbs)
  • Tilt tray width: 508 mm (20 in)
  • Tilt tray depth: 610 mm (24 in)

The Agilent 1182B testmobile instrument cart provides convenient mobility of test equipment to make it readily available when needed and effectively extend the amount of lab bench space. Allows several operators to cost effectively share expensive equipment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Material Handling Carts and Trucks
Product Number 1182B
Product Name Cart
Cart / Truck Type Instrument Cart
Unlock Full Specs
to access all available technical data

Similar Products

Platform Trolleys - 252034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Material Steel
Length 36 inch (907 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details