Tektronix, Inc. Cart K475

Description
The K475 is a cart from Tektronix. Additional Features: Rugged Workstation Tower Offering Sturdy, Mobile Instrument Platform Oversized Shelf for Larger Oscilloscopes or Fixed Keyboard Platform 4 Instrument Restraining Straps Steel and Aluminum Design Ensures Solid Support Applications: Instrument Transportation Mobile Work Bench Instrument Sharing Tool Specifications: Dimensions Width Overall Cart: 635 mm, 25 inches All Shelves 508 mm, 20 inches Height Overall Cart: 1418 mm, 55.7 inches Middle Shelf: 676 mm, 26.6 inches All Other Shelves: 370 mm, 16.5 inches Shelf Loading Top shelf: 35 lbs. (16 kg). Other shelves: 75 lbs. (34 kg). Drawer Dimensions: 19.5 in. x 22 in. x 4 in. (496 mm x 559 mm x 102 mm) The rugged Tektronix K475 Workstation Tower is designed for rackmount applications required in digital design, research and development and manufacturing environments. This cart holds Tektronix’ larger oscilloscopes, like the DSA Series, providing stable transportation. The K475 includes an extra long shelf (26.6 inches) with ample work space in front of the scope and three three-quarter shelves with loading capacity of 75 lbs. per shelf. Instruments shown are not included with purchase of the cart.
Datasheet
Description
The K475 is a cart from Tektronix. Additional Features: Rugged Workstation Tower Offering Sturdy, Mobile Instrument Platform Oversized Shelf for Larger Oscilloscopes or Fixed Keyboard Platform 4 Instrument Restraining Straps Steel and Aluminum Design Ensures Solid Support Applications: Instrument Transportation Mobile Work Bench Instrument Sharing Tool Specifications: Dimensions Width Overall Cart: 635 mm, 25 inches All Shelves 508 mm, 20 inches Height Overall Cart: 1418 mm, 55.7 inches Middle Shelf: 676 mm, 26.6 inches All Other Shelves: 370 mm, 16.5 inches Shelf Loading Top shelf: 35 lbs. (16 kg). Other shelves: 75 lbs. (34 kg). Drawer Dimensions: 19.5 in. x 22 in. x 4 in. (496 mm x 559 mm x 102 mm) The rugged Tektronix K475 Workstation Tower is designed for rackmount applications required in digital design, research and development and manufacturing environments. This cart holds Tektronix’ larger oscilloscopes, like the DSA Series, providing stable transportation. The K475 includes an extra long shelf (26.6 inches) with ample work space in front of the scope and three three-quarter shelves with loading capacity of 75 lbs. per shelf. Instruments shown are not included with purchase of the cart.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart K475
The K475 is a cart from Tektronix. Additional Features: Rugged Workstation Tower Offering Sturdy, Mobile Instrument Platform Oversized Shelf for Larger Oscilloscopes or Fixed Keyboard Platform 4 Instrument Restraining Straps Steel and Aluminum Design Ensures Solid Support Applications: Instrument Transportation Mobile Work Bench Instrument Sharing Tool Specifications: Dimensions Width Overall Cart: 635 mm, 25 inches All Shelves 508 mm, 20 inches Height Overall Cart: 1418 mm, 55.7 inches Middle Shelf: 676 mm, 26.6 inches All Other Shelves: 370 mm, 16.5 inches Shelf Loading Top shelf: 35 lbs. (16 kg). Other shelves: 75 lbs. (34 kg). Drawer Dimensions: 19.5 in. x 22 in. x 4 in. (496 mm x 559 mm x 102 mm) The rugged Tektronix K475 Workstation Tower is designed for rackmount applications required in digital design, research and development and manufacturing environments. This cart holds Tektronix’ larger oscilloscopes, like the DSA Series, providing stable transportation. The K475 includes an extra long shelf (26.6 inches) with ample work space in front of the scope and three three-quarter shelves with loading capacity of 75 lbs. per shelf. Instruments shown are not included with purchase of the cart.

The K475 is a cart from Tektronix.

Additional Features:

  • Rugged Workstation Tower Offering Sturdy, Mobile Instrument Platform
  • Oversized Shelf for Larger Oscilloscopes or Fixed Keyboard Platform
  • 4 Instrument Restraining Straps
  • Steel and Aluminum Design Ensures Solid Support

Applications:

  • Instrument Transportation
  • Mobile Work Bench
  • Instrument Sharing Tool

Specifications:

Dimensions

Width

  • Overall Cart: 635 mm, 25 inches
  • All Shelves 508 mm, 20 inches

Height

  • Overall Cart: 1418 mm, 55.7 inches
  • Middle Shelf: 676 mm, 26.6 inches
  • All Other Shelves: 370 mm, 16.5 inches

Shelf Loading

  • Top shelf: 35 lbs. (16 kg).
  • Other shelves: 75 lbs. (34 kg).
  • Drawer Dimensions: 19.5 in. x 22 in. x 4 in. (496 mm x 559 mm x 102 mm)

The rugged Tektronix K475 Workstation Tower is designed for rackmount applications required in digital design, research and development and manufacturing environments.

This cart holds Tektronix’ larger oscilloscopes, like the DSA Series, providing stable transportation.

The K475 includes an extra long shelf (26.6 inches) with ample work space in front of the scope and three three-quarter shelves with loading capacity of 75 lbs. per shelf.

Instruments shown are not included with purchase of the cart.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Material Handling Carts and Trucks
Product Number K475
Product Name Cart
Cart / Truck Type Instrument Cart
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 251968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Steel
Length 46 inch (1170 mm)
View Details