ValueTronics International, Inc. Cart 1182A

Description
The 1182A is a cart from Agilent. The 1182A is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope carts are most common, but carts can also be used for spectrum and signal analyzers. Keysight (Agilent and HP) and Tektronix are the main manufacturers of oscilloscope carts. Additional Features: Tilt tray load: 8.0 kg (150 lb) Total load: 158.8 kg (350 lb) Cart net weight: 25.9 kg (57 lb) Tilt tray size 508 mm x 610 mm (20 in x 24 in) Dimensions: H: 720 mm (28.4 in), W: 516 mm (20.3 in), D: 686 mm (27 in) The Agilent 1182A is a Testmobile Cart for use with Agilent Infiniium Oscilloscopes. Large, easy-to-maneuver wheels let you move your scope with ease from place to place. Supports monitor and printer with sliding drawer for accessories.
Description
The 1182A is a cart from Agilent. The 1182A is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope carts are most common, but carts can also be used for spectrum and signal analyzers. Keysight (Agilent and HP) and Tektronix are the main manufacturers of oscilloscope carts. Additional Features: Tilt tray load: 8.0 kg (150 lb) Total load: 158.8 kg (350 lb) Cart net weight: 25.9 kg (57 lb) Tilt tray size 508 mm x 610 mm (20 in x 24 in) Dimensions: H: 720 mm (28.4 in), W: 516 mm (20.3 in), D: 686 mm (27 in) The Agilent 1182A is a Testmobile Cart for use with Agilent Infiniium Oscilloscopes. Large, easy-to-maneuver wheels let you move your scope with ease from place to place. Supports monitor and printer with sliding drawer for accessories.

Suppliers

Company
Product
Description
Supplier Links
Cart 1182A
The 1182A is a cart from Agilent. The 1182A is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope carts are most common, but carts can also be used for spectrum and signal analyzers. Keysight (Agilent and HP) and Tektronix are the main manufacturers of oscilloscope carts. Additional Features: Tilt tray load: 8.0 kg (150 lb) Total load: 158.8 kg (350 lb) Cart net weight: 25.9 kg (57 lb) Tilt tray size 508 mm x 610 mm (20 in x 24 in) Dimensions: H: 720 mm (28.4 in), W: 516 mm (20.3 in), D: 686 mm (27 in) The Agilent 1182A is a Testmobile Cart for use with Agilent Infiniium Oscilloscopes. Large, easy-to-maneuver wheels let you move your scope with ease from place to place. Supports monitor and printer with sliding drawer for accessories.

The 1182A is a cart from Agilent. The 1182A is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope carts are most common, but carts can also be used for spectrum and signal analyzers. Keysight (Agilent and HP) and Tektronix are the main manufacturers of oscilloscope carts.

Additional Features:

  • Tilt tray load: 8.0 kg (150 lb)
  • Total load: 158.8 kg (350 lb)
  • Cart net weight: 25.9 kg (57 lb)
  • Tilt tray size 508 mm x 610 mm (20 in x 24 in)
  • Dimensions: H: 720 mm (28.4 in), W: 516 mm (20.3 in), D: 686 mm (27 in)

The Agilent 1182A is a Testmobile Cart for use with Agilent Infiniium Oscilloscopes. Large, easy-to-maneuver wheels let you move your scope with ease from place to place. Supports monitor and printer with sliding drawer for accessories.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Material Handling Carts and Trucks
Product Number 1182A
Product Name Cart
Cart / Truck Type Instrument Cart
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Dollies - 7938738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 60000 lbs (27211 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details