Tektronix, Inc. Cart K420

Description
The K420 is a cart from Tektronix. Additional Features: Stable/Mobile Platform Tiltable Shelf for Optimum Viewing Workbench Height Heavy-duty Nylon Instrument Straps Surge and Noise Suppression Surge-protected Four Outlet Power Strip Accessory Applications Instrument Transportation Mobile Work Bench Instrument Sharing Tool Specifications: Weight: 26 kg, 57 pounds Shelf Tilt: 0° to 26° Shelf Loading: 82 lb. (37 kg) per shelf Drawer Dimensions: 19.5 in. x 22 in. x 4 in. (496 mm x 559 mm x 102 mm) Dimensions Width Overall Cart: 635 mm, 25 inches Top Shelf: 502 mm, 19.75 inches Bottom Shelf: 508 mm, 20 inches Height Overall Cart: 780 mm, 30.7 inches Depth Overall Cart: 620 mm, 24.4 inches Top Shelf: 533 mm, 21 inches Bottom Shelf: 533 mm, 21 inches These sturdy, portable carts are specifically designed for the Tektronix TDS Series Oscilloscopes used in digital design, telecommunications service and installation and manufacturing environments. The tiltable shelf is rack-width to accommodate your instruments. The cart handle can serve double duty as a probe drape. In addition, the spacious accessory drawer provides convenient storage for power cords, probes, manuals, and small parts. Instruments shown are not included with purchase of the cart.
Datasheet
Description
The K420 is a cart from Tektronix. Additional Features: Stable/Mobile Platform Tiltable Shelf for Optimum Viewing Workbench Height Heavy-duty Nylon Instrument Straps Surge and Noise Suppression Surge-protected Four Outlet Power Strip Accessory Applications Instrument Transportation Mobile Work Bench Instrument Sharing Tool Specifications: Weight: 26 kg, 57 pounds Shelf Tilt: 0° to 26° Shelf Loading: 82 lb. (37 kg) per shelf Drawer Dimensions: 19.5 in. x 22 in. x 4 in. (496 mm x 559 mm x 102 mm) Dimensions Width Overall Cart: 635 mm, 25 inches Top Shelf: 502 mm, 19.75 inches Bottom Shelf: 508 mm, 20 inches Height Overall Cart: 780 mm, 30.7 inches Depth Overall Cart: 620 mm, 24.4 inches Top Shelf: 533 mm, 21 inches Bottom Shelf: 533 mm, 21 inches These sturdy, portable carts are specifically designed for the Tektronix TDS Series Oscilloscopes used in digital design, telecommunications service and installation and manufacturing environments. The tiltable shelf is rack-width to accommodate your instruments. The cart handle can serve double duty as a probe drape. In addition, the spacious accessory drawer provides convenient storage for power cords, probes, manuals, and small parts. Instruments shown are not included with purchase of the cart.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart K420
The K420 is a cart from Tektronix. Additional Features: Stable/Mobile Platform Tiltable Shelf for Optimum Viewing Workbench Height Heavy-duty Nylon Instrument Straps Surge and Noise Suppression Surge-protected Four Outlet Power Strip Accessory Applications Instrument Transportation Mobile Work Bench Instrument Sharing Tool Specifications: Weight: 26 kg, 57 pounds Shelf Tilt: 0° to 26° Shelf Loading: 82 lb. (37 kg) per shelf Drawer Dimensions: 19.5 in. x 22 in. x 4 in. (496 mm x 559 mm x 102 mm) Dimensions Width Overall Cart: 635 mm, 25 inches Top Shelf: 502 mm, 19.75 inches Bottom Shelf: 508 mm, 20 inches Height Overall Cart: 780 mm, 30.7 inches Depth Overall Cart: 620 mm, 24.4 inches Top Shelf: 533 mm, 21 inches Bottom Shelf: 533 mm, 21 inches These sturdy, portable carts are specifically designed for the Tektronix TDS Series Oscilloscopes used in digital design, telecommunications service and installation and manufacturing environments. The tiltable shelf is rack-width to accommodate your instruments. The cart handle can serve double duty as a probe drape. In addition, the spacious accessory drawer provides convenient storage for power cords, probes, manuals, and small parts. Instruments shown are not included with purchase of the cart.

The K420 is a cart from Tektronix.

Additional Features:

  • Stable/Mobile Platform
  • Tiltable Shelf for Optimum Viewing
  • Workbench Height
  • Heavy-duty Nylon Instrument Straps
  • Surge and Noise Suppression
  • Surge-protected Four Outlet Power Strip Accessory

Applications

  • Instrument Transportation
  • Mobile Work Bench
  • Instrument Sharing Tool

Specifications:

  • Weight: 26 kg, 57 pounds
  • Shelf Tilt: 0° to 26°
  • Shelf Loading: 82 lb. (37 kg) per shelf
  • Drawer Dimensions: 19.5 in. x 22 in. x 4 in. (496 mm x 559 mm x 102 mm)

Dimensions

Width

  • Overall Cart: 635 mm, 25 inches
  • Top Shelf: 502 mm, 19.75 inches
  • Bottom Shelf: 508 mm, 20 inches

Height

  • Overall Cart: 780 mm, 30.7 inches

Depth

  • Overall Cart: 620 mm, 24.4 inches
  • Top Shelf: 533 mm, 21 inches
  • Bottom Shelf: 533 mm, 21 inches

These sturdy, portable carts are specifically designed for the Tektronix TDS Series Oscilloscopes used in digital design, telecommunications service and installation and manufacturing environments. The tiltable shelf is rack-width to accommodate your instruments. The cart handle can serve double duty as a probe drape.

In addition, the spacious accessory drawer provides convenient storage for power cords, probes, manuals, and small parts.

Instruments shown are not included with purchase of the cart.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Material Handling Carts and Trucks
Product Number K420
Product Name Cart
Cart / Truck Type Instrument Cart
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Dollies - 3890014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 772 lbs (350 kg)
Length 24 inch (610 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details