ValueTronics International, Inc. Cart 1181A

Description
The 1181A is a cart from Agilent. The 1181A is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope carts are most common, but carts can also be used for spectrum and signal analyzers. Keysight (Agilent and HP) and Tektronix are the main manufacturers of oscilloscope carts. Additional Features: The 1181A system testmobile is a unit that provides mobility for instruments, test systems, and workstations. It holds units up to 610 mm (24 in) deep. The load capacity is up to 90 kg (200 lbs) on the tilt tray and 227 kg (500 lb) total. The Agilent 1181A is a testmobile for use with Agilent Infiniium Oscilloscopes. Large, easy-to-maneuver wheels let you move your scope with ease from place to place. Supports monitor and printer with sliding drawer for accessories.
Description
The 1181A is a cart from Agilent. The 1181A is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope carts are most common, but carts can also be used for spectrum and signal analyzers. Keysight (Agilent and HP) and Tektronix are the main manufacturers of oscilloscope carts. Additional Features: The 1181A system testmobile is a unit that provides mobility for instruments, test systems, and workstations. It holds units up to 610 mm (24 in) deep. The load capacity is up to 90 kg (200 lbs) on the tilt tray and 227 kg (500 lb) total. The Agilent 1181A is a testmobile for use with Agilent Infiniium Oscilloscopes. Large, easy-to-maneuver wheels let you move your scope with ease from place to place. Supports monitor and printer with sliding drawer for accessories.

Suppliers

Company
Product
Description
Supplier Links
Cart 1181A
The 1181A is a cart from Agilent. The 1181A is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope carts are most common, but carts can also be used for spectrum and signal analyzers. Keysight (Agilent and HP) and Tektronix are the main manufacturers of oscilloscope carts. Additional Features: The 1181A system testmobile is a unit that provides mobility for instruments, test systems, and workstations. It holds units up to 610 mm (24 in) deep. The load capacity is up to 90 kg (200 lbs) on the tilt tray and 227 kg (500 lb) total. The Agilent 1181A is a testmobile for use with Agilent Infiniium Oscilloscopes. Large, easy-to-maneuver wheels let you move your scope with ease from place to place. Supports monitor and printer with sliding drawer for accessories.

The 1181A is a cart from Agilent. The 1181A is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope carts are most common, but carts can also be used for spectrum and signal analyzers. Keysight (Agilent and HP) and Tektronix are the main manufacturers of oscilloscope carts.

Additional Features:

The 1181A system testmobile is a unit that provides mobility for instruments, test systems, and workstations. It holds units up to 610 mm (24 in) deep. The load capacity is up to 90 kg (200 lbs) on the tilt tray and 227 kg (500 lb) total.

The Agilent 1181A is a testmobile for use with Agilent Infiniium Oscilloscopes. Large, easy-to-maneuver wheels let you move your scope with ease from place to place. Supports monitor and printer with sliding drawer for accessories.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Material Handling Carts and Trucks
Product Number 1181A
Product Name Cart
Cart / Truck Type Instrument Cart
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Pallet Trucks - 6843853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 5512 lbs (2500 kg)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details