Tektronix, Inc. Cart K4000

Description
The K4000 is a cart from Tektronix. Additional Features: Compact Design for Use Anywhere Extended Workspace for Keyboard and Mouse Use Stable/Sturdy Platform Easy Assembly Three Height Adjustable Shelves Applications Instrument Transportation Mobile Work Bench Instrument Sharing Tool Specifications: Dimensions Width Overall Cart: 635 mm, 25 inches Top/Bottom: 508 mm, 20 inches Middle: 609.6 mm, 24 inches Height Overall Cart: 1,422.40 mm, 56 inches Depth Overall Cart: 876.3 mm, 34.5 inches Top/Bottom: 533 mm, 21 inches Middle Shelf: 730.25 mm, 28.75 inches The Tektronix K4000 Mobile Workstation provides convenient instrument transportation while adding valuable workspace for those crowded labs. This compact three-shelf cart is based on the sturdy K400 series architecture, able to support a varied combination of instruments, PC, printers and/or display monitors up to 21 in. Key enhancements feature an extended middle shelf for comfort and space when using a keyboard and mouse with Windows-based instrumentation. Bonus items include a skyhook for probe cable management, monitor clips and instrument brackets for stability and a storage drawer. Instruments shown are not included with purchase of the cart.
Datasheet
Description
The K4000 is a cart from Tektronix. Additional Features: Compact Design for Use Anywhere Extended Workspace for Keyboard and Mouse Use Stable/Sturdy Platform Easy Assembly Three Height Adjustable Shelves Applications Instrument Transportation Mobile Work Bench Instrument Sharing Tool Specifications: Dimensions Width Overall Cart: 635 mm, 25 inches Top/Bottom: 508 mm, 20 inches Middle: 609.6 mm, 24 inches Height Overall Cart: 1,422.40 mm, 56 inches Depth Overall Cart: 876.3 mm, 34.5 inches Top/Bottom: 533 mm, 21 inches Middle Shelf: 730.25 mm, 28.75 inches The Tektronix K4000 Mobile Workstation provides convenient instrument transportation while adding valuable workspace for those crowded labs. This compact three-shelf cart is based on the sturdy K400 series architecture, able to support a varied combination of instruments, PC, printers and/or display monitors up to 21 in. Key enhancements feature an extended middle shelf for comfort and space when using a keyboard and mouse with Windows-based instrumentation. Bonus items include a skyhook for probe cable management, monitor clips and instrument brackets for stability and a storage drawer. Instruments shown are not included with purchase of the cart.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart K4000
The K4000 is a cart from Tektronix. Additional Features: Compact Design for Use Anywhere Extended Workspace for Keyboard and Mouse Use Stable/Sturdy Platform Easy Assembly Three Height Adjustable Shelves Applications Instrument Transportation Mobile Work Bench Instrument Sharing Tool Specifications: Dimensions Width Overall Cart: 635 mm, 25 inches Top/Bottom: 508 mm, 20 inches Middle: 609.6 mm, 24 inches Height Overall Cart: 1,422.40 mm, 56 inches Depth Overall Cart: 876.3 mm, 34.5 inches Top/Bottom: 533 mm, 21 inches Middle Shelf: 730.25 mm, 28.75 inches The Tektronix K4000 Mobile Workstation provides convenient instrument transportation while adding valuable workspace for those crowded labs. This compact three-shelf cart is based on the sturdy K400 series architecture, able to support a varied combination of instruments, PC, printers and/or display monitors up to 21 in. Key enhancements feature an extended middle shelf for comfort and space when using a keyboard and mouse with Windows-based instrumentation. Bonus items include a skyhook for probe cable management, monitor clips and instrument brackets for stability and a storage drawer. Instruments shown are not included with purchase of the cart.

The K4000 is a cart from Tektronix.

Additional Features:

  • Compact Design for Use Anywhere
  • Extended Workspace for Keyboard and Mouse Use
  • Stable/Sturdy Platform
  • Easy Assembly
  • Three Height Adjustable Shelves

Applications

  • Instrument Transportation
  • Mobile Work Bench
  • Instrument Sharing Tool

Specifications:

Dimensions

Width

  • Overall Cart: 635 mm, 25 inches
  • Top/Bottom: 508 mm, 20 inches
  • Middle: 609.6 mm, 24 inches

Height

  • Overall Cart: 1,422.40 mm, 56 inches

Depth

  • Overall Cart: 876.3 mm, 34.5 inches
  • Top/Bottom: 533 mm, 21 inches
  • Middle Shelf: 730.25 mm, 28.75 inches

The Tektronix K4000 Mobile Workstation provides convenient instrument transportation while adding valuable workspace for those crowded labs. This compact three-shelf cart is based on the sturdy K400 series architecture, able to support a varied combination of instruments, PC, printers and/or display monitors up to 21 in.

Key enhancements feature an extended middle shelf for comfort and space when using a keyboard and mouse with Windows-based instrumentation. Bonus items include a skyhook for probe cable management, monitor clips and instrument brackets for stability and a storage drawer.

Instruments shown are not included with purchase of the cart.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Material Handling Carts and Trucks
Product Number K4000
Product Name Cart
Cart / Truck Type Instrument Cart
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 2837097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details