Zener Diode 39V 1W ±2% Surface Mount DO-213AB (MELF, LL41)
VOLTAGE REGULATOR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 150-JANTXV1N3034CUR-1/TR-ND | JANTXV1N3034CUR-1/TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Life Cycle Stage | Active | |
| Package | MELF; DO-213AB (MELF, LL41) |