RICOH Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - RP150K003B-TR RP150K003B-TR

Description
Manufacturer: Ricoh Win Source Part Number: 892188-RP150K003B-TR Series: RP150K Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Adjustable 2 Output 300mA, 300mA DFN(PLP)2020-8 Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP150 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)2020-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892188-RP150K003B-TR Series: RP150K Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Adjustable 2 Output 300mA, 300mA DFN(PLP)2020-8 Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP150 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)2020-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP150K003B-TR - 892188-RP150K003B-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP150K003B-TR
892188-RP150K003B-TR
PMIC - PMIC - Voltage Regulators - Linear - RP150K003B-TR 892188-RP150K003B-TR
Manufacturer: Ricoh Win Source Part Number: 892188-RP150K003B-TR Series: RP150K Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Adjustable 2 Output 300mA, 300mA DFN(PLP)2020-8 Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP150 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)2020-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892188-RP150K003B-TR
Series: RP150K
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Adjustable 2 Output 300mA, 300mA DFN(PLP)2020-8
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP150
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)2020-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
DUAL 300MA VOLTAGE REGULATOR (LD - 674-RP150K003B-TR - Utmel Electronic Limited
Hong Kong, China
DUAL 300MA VOLTAGE REGULATOR (LD
674-RP150K003B-TR
DUAL 300MA VOLTAGE REGULATOR (LD 674-RP150K003B-TR
DUAL 300MA VOLTAGE REGULATOR (LD

DUAL 300MA VOLTAGE REGULATOR (LD

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP150K003B-TR
LDO Voltage Regulators RP150K003B-TR
LDO Voltage Regulators Dual 300mA Voltage Regulator (LDO Regulator)

LDO Voltage Regulators Dual 300mA Voltage Regulator (LDO Regulator)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 892188-RP150K003B-TR 674-RP150K003B-TR RP150K003B-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP150K003B-TR DUAL 300MA VOLTAGE REGULATOR (LD LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24125RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 8283345 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Power Distribution Switches, Load Drivers - UDN2982A - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details