Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP170N401B-TR-FE RP170N401B-TR-FE

Description
Fixed Positive LDO Regulator, 4V, CMOS, PDSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 4V, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RP170N401B-TR-FE - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 4V, CMOS, PDSO5

Fixed Positive LDO Regulator, 4V, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RP170N401B-TR-FE - 932379-RP170N401B-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP170N401B-TR-FE
932379-RP170N401B-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RP170N401B-TR-FE 932379-RP170N401B-TR-FE
Manufacturer: Ricoh Win Source Part Number: 932379-RP170N401B-TR -FE Series: RP170x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RP170 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 932379-RP170N401B-TR-FE
Series: RP170x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP170
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP170N401B-TR-FE
LDO Voltage Regulators RP170N401B-TR-FE
LDO Voltage Regulators 10V Input 300mA Voltage Regulator (LDO Regulator)

LDO Voltage Regulators 10V Input 300mA Voltage Regulator (LDO Regulator)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number RP170N401B-TR-FE 932379-RP170N401B-TR-FE RP170N401B-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP170N401B-TR-FE LDO Voltage Regulators
Package Type Other; TSOP5/6 SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-5-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1900029 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Voltage Regulators - Linear + Switching - 620-A81411KEVATR-ND - DigiKey
Specs
Regulator Type Standard
View Details
LM2940QML-SP 1A Low Dropout Regulator - 5962R8958704VXA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details