Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP154L038B-E2 RP154L038B-E2

Description
Manufacturer: Ricoh Win Source Part Number: 756150-RP154L038B-E2 Manufacturer Homepage: www.ricoh.com Reference case: DFN Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 756150-RP154L038B-E2 Manufacturer Homepage: www.ricoh.com Reference case: DFN Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP154L038B-E2 - 756150-RP154L038B-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP154L038B-E2
756150-RP154L038B-E2
PMIC - PMIC - Voltage Regulators - Linear - RP154L038B-E2 756150-RP154L038B-E2
Manufacturer: Ricoh Win Source Part Number: 756150-RP154L038B-E2 Manufacturer Homepage: www.ricoh.com Reference case: DFN Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 756150-RP154L038B-E2
Manufacturer Homepage: www.ricoh.com
Reference case: DFN
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP154L038B-E2
LDO Voltage Regulators RP154L038B-E2
LDO Voltage Regulators Low Voltage Dual 300mA Voltage Regulator (LDO Regulator)

LDO Voltage Regulators Low Voltage Dual 300mA Voltage Regulator (LDO Regulator)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 756150-RP154L038B-E2 RP154L038B-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP154L038B-E2 LDO Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1708889 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details
PMIC - PMIC - Battery Chargers - BQ24161BRGER - 1023869-BQ24161BRGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CAT6219-330TDGT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.5000 amps
View Details
Motor Drivers, Controllers - A3935KLQ - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details