Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP200K281D5-TR RP200K281D5-TR

Description
Manufacturer: Ricoh Win Source Part Number: 298438-RP200K281D5-T R Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 298438-RP200K281D5-T R Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP200K281D5-TR - 298438-RP200K281D5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP200K281D5-TR
298438-RP200K281D5-TR
PMIC - PMIC - Voltage Regulators - Linear - RP200K281D5-TR 298438-RP200K281D5-TR
Manufacturer: Ricoh Win Source Part Number: 298438-RP200K281D5-T R Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 298438-RP200K281D5-TR
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
 - RP200K281D5-TR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.85V, 0.35V Dropout, CMOS

Fixed Positive LDO Regulator, 2.85V, 0.35V Dropout, CMOS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP200K281D5-TR
LDO Voltage Regulators RP200K281D5-TR
LDO Voltage Regulators Manual/Automatic ECO Mode Shift Low Voltage 300mA Voltage Regulator (LDO Regulator)

LDO Voltage Regulators Manual/Automatic ECO Mode Shift Low Voltage 300mA Voltage Regulator (LDO Regulator)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 298438-RP200K281D5-TR RP200K281D5-TR RP200K281D5-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP200K281D5-TR LDO Voltage Regulators
Package Type Other; DFN6
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Motor Drivers, Controllers - A4955GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 2444534P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details