Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP154L002B-E2 RP154L002B-E2

Description
RP154L002 - Fixed Positive LDO Regulator, 2 Output, 1.8V1, 2.8V2 PDSO8
Request a Quote Datasheet
Description
RP154L002 - Fixed Positive LDO Regulator, 2 Output, 1.8V1, 2.8V2 PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RP154L002B-E2 - Rochester Electronics
Newburyport, MA, United States
RP154L002 - Fixed Positive LDO Regulator, 2 Output, 1.8V1, 2.8V2 PDSO8

RP154L002 - Fixed Positive LDO Regulator, 2 Output, 1.8V1, 2.8V2 PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RP154L002B-E2 - 892192-RP154L002B-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP154L002B-E2
892192-RP154L002B-E2
PMIC - PMIC - Voltage Regulators - Linear - RP154L002B-E2 892192-RP154L002B-E2
Manufacturer: Ricoh Win Source Part Number: 892192-RP154L002B-E2 Series: RP154x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8 Package: 8-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP154 Categories: Integrated Circuits (ICs) Case / Package: DFN1216-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892192-RP154L002B-E2
Series: RP154x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8
Package: 8-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP154
Categories: Integrated Circuits (ICs)
Case / Package: DFN1216-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP154L002B-E2
LDO Voltage Regulators RP154L002B-E2
LDO Voltage Regulators Low Voltage Dual 300mA Voltage Regulator (LDO Regulator)

LDO Voltage Regulators Low Voltage Dual 300mA Voltage Regulator (LDO Regulator)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number RP154L002B-E2 892192-RP154L002B-E2 RP154L002B-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP154L002B-E2 LDO Voltage Regulators
Package Type Other; DFN8 Other; DFN1216-8
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4975SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Battery Chargers - BQ25172DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details