Manufacturer: Ricoh
Win Source Part Number: 932375-RP154L056B-E2
Series: RP154x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8
Package: 8-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP154
Categories: Integrated Circuits (ICs)
Case / Package: DFN1216-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LDO Voltage Regulators Low Voltage Dual 300mA Voltage Regulator (LDO Regulator)
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 932375-RP154L056B-E2 | RP154L056B-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP154L056B-E2 | LDO Voltage Regulators |
| Output Polarity | Positive |