Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP152L009B-TR RP152L009B-TR

Description
Manufacturer: Ricoh Win Source Part Number: 932371-RP152L009B-TR Series: RP152x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA DFN1212-6 Package: 6-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP152 Categories: Integrated Circuits (ICs) Case / Package: DFN1212-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 932371-RP152L009B-TR Series: RP152x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA DFN1212-6 Package: 6-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP152 Categories: Integrated Circuits (ICs) Case / Package: DFN1212-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP152L009B-TR - 932371-RP152L009B-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP152L009B-TR
932371-RP152L009B-TR
PMIC - PMIC - Voltage Regulators - Linear - RP152L009B-TR 932371-RP152L009B-TR
Manufacturer: Ricoh Win Source Part Number: 932371-RP152L009B-TR Series: RP152x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA DFN1212-6 Package: 6-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP152 Categories: Integrated Circuits (ICs) Case / Package: DFN1212-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 932371-RP152L009B-TR
Series: RP152x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA DFN1212-6
Package: 6-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP152
Categories: Integrated Circuits (ICs)
Case / Package: DFN1212-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP152L009B-TR
LDO Voltage Regulators RP152L009B-TR
LDO Voltage Regulators Low Voltage Dual 150mA Voltage Regulator (LDO Regulator) with sequence control

LDO Voltage Regulators Low Voltage Dual 150mA Voltage Regulator (LDO Regulator) with sequence control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 932371-RP152L009B-TR RP152L009B-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP152L009B-TR LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3085AE - Rochester Electronics
Specs
Package Type DIP; Other; PDIP8
View Details
4 suppliers
Motor Drivers, Controllers - A4915MLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Battery Chargers - BQ24103RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412877 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details