Manufacturer: Ricoh
Win Source Part Number: 876514-RP152L049B-TR
Series: RP152x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA DFN1212-6
Package: 6-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP152
Categories: Integrated Circuits (ICs)
Case / Package: DFN1212-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LDO Voltage Regulators Low Voltage Dual 150mA Voltage Regulator (LDO Regulator) with sequence control
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 876514-RP152L049B-TR | RP152L049B-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP152L049B-TR | LDO Voltage Regulators |
| Output Polarity | Positive |