Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR CYLINDERS
PRINCESS AUTO LIMITED
8188229 -- 0.8" BORE X 11.9" STROKE PNEUMATIC CYLINDER
Princess Auto Limited
0.8" Bore x 11.9" Stroke Pneumatic Cylinder
8188229
Description
0.8" Bore x 11.9" Stroke Pneumatic Cylinder
Princess Auto Limited
Done
Description
0.8" Bore x 11.9" Stroke Pneumatic Cylinder
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
0.8" Bore x 11.9" Stroke Pneumatic Cylinder
8188229
0.8" Bore x 11.9" Stroke Pneumatic Cylinder
8188229
0.8" Bore x 11.9" Stroke Pneumatic Cylinder
0.8" Bore x 11.9" Stroke Pneumatic Cylinder
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Air Cylinders
Product Number
8188229
Product Name
0.8" Bore x 11.9" Stroke Pneumatic Cylinder
Stroke
11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Compact air cylinder
ADN-32-30-A-PPS-A
Specs
Stroke
1.18 inch (30 mm)
Rated Load/Force
109 lbs (49.24 kg)
Operating Pressure
21.76 to 145 psi (15.31 to 102 m H2O)
View Details
Compact Automation
GC 3000 Series Guided Air Cylinders
Specs
Stroke
0.3937 to 5.91 inch (10 to 150 mm)
Bore Size
0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration
Simple
View Details
Beswick Engineering Co., Inc.
1 Inch Bore Air Cylinder
2-640
Specs
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Branham, W.C. Inc.
Pneumatic Linear Actuators - ARTEC® Rod Cylinder Accessories
SERIES F - SHORT STROKE CYLINDER ACCESSORIES
Specs
Bore Size
0.4724 to 3.94 inch (12 to 100 mm)
View Details