NSI Industries LLC Terminal Strip TB3096-14

Description
1-PIECE, DOUBLE ROW TYPE 8.87 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 14 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND APPLICATION TERMINATE WIRE TB MODEL
Datasheet
Description
1-PIECE, DOUBLE ROW TYPE 8.87 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 14 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND APPLICATION TERMINATE WIRE TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - TB3096-14 - NSI Industries LLC
Huntersville, NC, USA
Terminal Strip
TB3096-14
Terminal Strip TB3096-14
1-PIECE, DOUBLE ROW TYPE 8.87 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 14 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND APPLICATION TERMINATE WIRE TB MODEL
  • 1-PIECE, DOUBLE ROW TYPE
  • 8.87 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE
  • BLACK COLOR
  • 22 TO 14 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 208 DEG C TEMPERATURE RATING
  • GLASS FILLED POLYESTER HOUSING MATERIAL
  • #8 STUD TERMINAL TYPE
  • 14 CIRCUIT(S)
  • TERMINAL BLOKS[TM] BRAND
  • APPLICATION TERMINATE WIRE
  • TB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Terminal Blocks
Product Number TB3096-14
Product Name Terminal Strip
Mounting Options Terminal Strip; Surface
Operating Temperature 208 C (406 F)
Terminal Block Type Dual level
# of Contacts 14
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSPXX00S - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Terminal Block Type Power Distribution Blocks
# of Contacts 2 to 10
View Details
Shield terminal block - 2002-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers