NSI Industries LLC Modular Terminal Block TBS2-2

Description
BLACK COLOR 1.5 INCH BLOCK WIDTH 2 TO 14 AWG WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING THERMAL PLASTIC HOUSING MATERIAL 2 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND NUMBER OF TERMINALS 4 MOUNTING HOLE SIZE 0.17 INCH OVERALL DIMENSION 1.75 INCH L X 1.25 INCH H TBS MODEL
Datasheet
Description
BLACK COLOR 1.5 INCH BLOCK WIDTH 2 TO 14 AWG WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING THERMAL PLASTIC HOUSING MATERIAL 2 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND NUMBER OF TERMINALS 4 MOUNTING HOLE SIZE 0.17 INCH OVERALL DIMENSION 1.75 INCH L X 1.25 INCH H TBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - TBS2-2 - NSI Industries LLC
Huntersville, NC, USA
Modular Terminal Block
TBS2-2
Modular Terminal Block TBS2-2
BLACK COLOR 1.5 INCH BLOCK WIDTH 2 TO 14 AWG WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING THERMAL PLASTIC HOUSING MATERIAL 2 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND NUMBER OF TERMINALS 4 MOUNTING HOLE SIZE 0.17 INCH OVERALL DIMENSION 1.75 INCH L X 1.25 INCH H TBS MODEL
  • BLACK COLOR
  • 1.5 INCH BLOCK WIDTH
  • 2 TO 14 AWG WIRE SIZE
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 75 AMPERE CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • THERMAL PLASTIC HOUSING MATERIAL
  • 2 CIRCUIT(S)
  • TERMINAL BLOKS[TM] BRAND
  • NUMBER OF TERMINALS 4
  • MOUNTING HOLE SIZE 0.17 INCH
  • OVERALL DIMENSION 1.75 INCH L X 1.25 INCH H
  • TBS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Terminal Blocks
Product Number TBS2-2
Product Name Modular Terminal Block
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature 150 C (302 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Single Row and Tri-Barrier Blocks - HB-957-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1725/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details