DRDTB-1 -- MODULAR TERMINAL BLOCK
NSI Industries LLC
Modular Terminal Block
DRDTB-1
Description
STANDARD TYPE
22 AWG TO (2) 12 AWG WIRE SIZE
UL APPROVAL
DIN RAIL MOUNTING
15 AMPERE CURRENT RATING
SNAP ON TERMINAL TYPE
1 CIRCUIT(S)
Description
STANDARD TYPE
22 AWG TO (2) 12 AWG WIRE SIZE
UL APPROVAL
DIN RAIL MOUNTING
15 AMPERE CURRENT RATING
SNAP ON TERMINAL TYPE
1 CIRCUIT(S)
Datasheet
Suppliers
Modular Terminal Block
DRDTB-1
STANDARD TYPE
22 AWG TO (2) 12 AWG WIRE SIZE
UL APPROVAL
DIN RAIL MOUNTING
15 AMPERE CURRENT RATING
SNAP ON TERMINAL TYPE
1 CIRCUIT(S)
- STANDARD TYPE
- 22 AWG TO (2) 12 AWG WIRE SIZE
- UL APPROVAL
- DIN RAIL MOUNTING
- 15 AMPERE CURRENT RATING
- SNAP ON TERMINAL TYPE
- 1 CIRCUIT(S)
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
DRDTB-1 |
|
Product Name
|
Modular Terminal Block |
|
Mounting Options
|
PCB; DIN RAIL
|
|
Approvals
|
UL Listing Mark
|
|
Terminal Block Type
|
Single Feed Through
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB; Through hole
Termination Options
Screw Clamp; Screw
Features
Terminal Plug
View Details
Termination Options
Screw Clamp; Screw
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Terminal Block Interface Modules
View Details
BlockMaster Electronics, Inc.
Mounting Options
PCB
Approvals
UL Listing Mark; ROHS
Operating Temperature
-55 to 95 C (-67 to 203 F)
View Details