NSI Industries LLC Modular Terminal Block ITB50-12

Description
INSULATED TYPE WHITE COLOR 1.008 INCH BLOCK WIDTH 20 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 50 AMPERE CURRENT RATING 110 DEG C TEMPERATURE RATING NYLON HOUSING MATERIAL WIRE CLAMP WITH SCREW TERMINAL TYPE TERMINAL BLOKS[TM] BRAND OVERALL DIMENSION 6.22 INCH L X 0.992 INCH H ITB MODEL
Datasheet
Description
INSULATED TYPE WHITE COLOR 1.008 INCH BLOCK WIDTH 20 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 50 AMPERE CURRENT RATING 110 DEG C TEMPERATURE RATING NYLON HOUSING MATERIAL WIRE CLAMP WITH SCREW TERMINAL TYPE TERMINAL BLOKS[TM] BRAND OVERALL DIMENSION 6.22 INCH L X 0.992 INCH H ITB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - ITB50-12 - NSI Industries LLC
Huntersville, NC, USA
Modular Terminal Block
ITB50-12
Modular Terminal Block ITB50-12
INSULATED TYPE WHITE COLOR 1.008 INCH BLOCK WIDTH 20 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 50 AMPERE CURRENT RATING 110 DEG C TEMPERATURE RATING NYLON HOUSING MATERIAL WIRE CLAMP WITH SCREW TERMINAL TYPE TERMINAL BLOKS[TM] BRAND OVERALL DIMENSION 6.22 INCH L X 0.992 INCH H ITB MODEL
  • INSULATED TYPE
  • WHITE COLOR
  • 1.008 INCH BLOCK WIDTH
  • 20 TO 8 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • 110 DEG C TEMPERATURE RATING
  • NYLON HOUSING MATERIAL
  • WIRE CLAMP WITH SCREW TERMINAL TYPE
  • TERMINAL BLOKS[TM] BRAND
  • OVERALL DIMENSION 6.22 INCH L X 0.992 INCH H
  • ITB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Terminal Blocks
Product Number ITB50-12
Product Name Modular Terminal Block
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 110 C (230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details