NSI Industries LLC Terminal Strip TB3096-12

Description
DOUBLE ROW TYPE 7.75 INCH LENGTH X 1-15/16 INCH WIDTH X 11/16 INCH HEIGHT SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 VOLT VOLTAGE RATING 30 AMP CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 12 CIRCUIT(S) APPLICATION TERMINATE WIRE TB MODEL
Datasheet
Description
DOUBLE ROW TYPE 7.75 INCH LENGTH X 1-15/16 INCH WIDTH X 11/16 INCH HEIGHT SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 VOLT VOLTAGE RATING 30 AMP CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 12 CIRCUIT(S) APPLICATION TERMINATE WIRE TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - TB3096-12 - NSI Industries LLC
Huntersville, NC, USA
Terminal Strip
TB3096-12
Terminal Strip TB3096-12
DOUBLE ROW TYPE 7.75 INCH LENGTH X 1-15/16 INCH WIDTH X 11/16 INCH HEIGHT SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 VOLT VOLTAGE RATING 30 AMP CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 12 CIRCUIT(S) APPLICATION TERMINATE WIRE TB MODEL
  • DOUBLE ROW TYPE
  • 7.75 INCH LENGTH X 1-15/16 INCH WIDTH X 11/16 INCH HEIGHT SIZE
  • BLACK COLOR
  • 22 TO 14 AWG WIRE SIZE
  • 600 VOLT VOLTAGE RATING
  • 30 AMP CURRENT RATING
  • NO COVER TYPE
  • 208 DEG C TEMPERATURE RATING
  • GLASS FILLED POLYESTER HOUSING MATERIAL
  • #8 STUD TERMINAL TYPE
  • 12 CIRCUIT(S)
  • APPLICATION TERMINATE WIRE
  • TB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Terminal Blocks
Product Number TB3096-12
Product Name Terminal Strip
Mounting Options Terminal Strip
Operating Temperature 208 C (406 F)
Terminal Block Type Dual level
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF033.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminal Blk/Strip Wiring Dev - 4704586 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details