NSI Industries LLC Fuse/Switch Sectional Terminal Block DRFTB

Description
FUSE TYPE 1.93 INCH L X 0.375 INCH W X 1.81 INCH H SIZE WHITE COLOR 600 V VOLTAGE RATING DIN RAIL, SNAP-LOCK MOUNTING 25 AMPERE CURRENT RATING THERMAL PLASTIC HOUSING MATERIAL DIN CONSTRUCTION STANDARD 13/32 INCH X 1-1/2 INCH FUSE PROVISION
Datasheet
Description
FUSE TYPE 1.93 INCH L X 0.375 INCH W X 1.81 INCH H SIZE WHITE COLOR 600 V VOLTAGE RATING DIN RAIL, SNAP-LOCK MOUNTING 25 AMPERE CURRENT RATING THERMAL PLASTIC HOUSING MATERIAL DIN CONSTRUCTION STANDARD 13/32 INCH X 1-1/2 INCH FUSE PROVISION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse/Switch Sectional Terminal Block - DRFTB - NSI Industries LLC
Huntersville, NC, USA
Fuse/Switch Sectional Terminal Block
DRFTB
Fuse/Switch Sectional Terminal Block DRFTB
FUSE TYPE 1.93 INCH L X 0.375 INCH W X 1.81 INCH H SIZE WHITE COLOR 600 V VOLTAGE RATING DIN RAIL, SNAP-LOCK MOUNTING 25 AMPERE CURRENT RATING THERMAL PLASTIC HOUSING MATERIAL DIN CONSTRUCTION STANDARD 13/32 INCH X 1-1/2 INCH FUSE PROVISION
  • FUSE TYPE
  • 1.93 INCH L X 0.375 INCH W X 1.81 INCH H SIZE
  • WHITE COLOR
  • 600 V VOLTAGE RATING
  • DIN RAIL, SNAP-LOCK MOUNTING
  • 25 AMPERE CURRENT RATING
  • THERMAL PLASTIC HOUSING MATERIAL
  • DIN CONSTRUCTION STANDARD
  • 13/32 INCH X 1-1/2 INCH FUSE PROVISION
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Terminal Blocks
Product Number DRFTB
Product Name Fuse/Switch Sectional Terminal Block
Mounting Options PCB; DIN Rail, Snap-Lock
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0H1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details