NSI Industries LLC Modular Terminal Block ITB35-12

Description
INSULATED TYPE WHITE COLOR 0.937 INCH BLOCK WIDTH 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 35 AMPERE CURRENT RATING 110 DEG C TEMPERATURE RATING NYLON HOUSING MATERIAL WIRE CLAMP WITH SCREW TERMINAL TYPE TERMINAL BLOKS[TM] BRAND OVERALL DIMENSION 5.54 INCH L X 0.748 INCH H ITB MODEL
Datasheet
Description
INSULATED TYPE WHITE COLOR 0.937 INCH BLOCK WIDTH 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 35 AMPERE CURRENT RATING 110 DEG C TEMPERATURE RATING NYLON HOUSING MATERIAL WIRE CLAMP WITH SCREW TERMINAL TYPE TERMINAL BLOKS[TM] BRAND OVERALL DIMENSION 5.54 INCH L X 0.748 INCH H ITB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - ITB35-12 - NSI Industries LLC
Huntersville, NC, USA
Modular Terminal Block
ITB35-12
Modular Terminal Block ITB35-12
INSULATED TYPE WHITE COLOR 0.937 INCH BLOCK WIDTH 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 35 AMPERE CURRENT RATING 110 DEG C TEMPERATURE RATING NYLON HOUSING MATERIAL WIRE CLAMP WITH SCREW TERMINAL TYPE TERMINAL BLOKS[TM] BRAND OVERALL DIMENSION 5.54 INCH L X 0.748 INCH H ITB MODEL
  • INSULATED TYPE
  • WHITE COLOR
  • 0.937 INCH BLOCK WIDTH
  • 22 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 35 AMPERE CURRENT RATING
  • 110 DEG C TEMPERATURE RATING
  • NYLON HOUSING MATERIAL
  • WIRE CLAMP WITH SCREW TERMINAL TYPE
  • TERMINAL BLOKS[TM] BRAND
  • OVERALL DIMENSION 5.54 INCH L X 0.748 INCH H
  • ITB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Terminal Blocks
Product Number ITB35-12
Product Name Modular Terminal Block
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 110 C (230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-344-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details