NSI Industries LLC Modular Terminal Block ITB20-12

Description
INSULATED TYPE WHITE COLOR 0.669 INCH BLOCK WIDTH 22 TO 12 AWG, 20 TO 18 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 10 AMPERE, 20 AMPERE CURRENT RATING 110 DEG C TEMPERATURE RATING NYLON HOUSING MATERIAL WIRE CLAMP WITH SCREW TERMINAL TYPE TERMINAL BLOKS[TM] BRAND OVERALL DIMENSION 3.787 INCH L X 0.57 INCH H ITB MODEL
Datasheet
Description
INSULATED TYPE WHITE COLOR 0.669 INCH BLOCK WIDTH 22 TO 12 AWG, 20 TO 18 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 10 AMPERE, 20 AMPERE CURRENT RATING 110 DEG C TEMPERATURE RATING NYLON HOUSING MATERIAL WIRE CLAMP WITH SCREW TERMINAL TYPE TERMINAL BLOKS[TM] BRAND OVERALL DIMENSION 3.787 INCH L X 0.57 INCH H ITB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - ITB20-12 - NSI Industries LLC
Huntersville, NC, USA
Modular Terminal Block
ITB20-12
Modular Terminal Block ITB20-12
INSULATED TYPE WHITE COLOR 0.669 INCH BLOCK WIDTH 22 TO 12 AWG, 20 TO 18 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 10 AMPERE, 20 AMPERE CURRENT RATING 110 DEG C TEMPERATURE RATING NYLON HOUSING MATERIAL WIRE CLAMP WITH SCREW TERMINAL TYPE TERMINAL BLOKS[TM] BRAND OVERALL DIMENSION 3.787 INCH L X 0.57 INCH H ITB MODEL
  • INSULATED TYPE
  • WHITE COLOR
  • 0.669 INCH BLOCK WIDTH
  • 22 TO 12 AWG, 20 TO 18 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 10 AMPERE, 20 AMPERE CURRENT RATING
  • 110 DEG C TEMPERATURE RATING
  • NYLON HOUSING MATERIAL
  • WIRE CLAMP WITH SCREW TERMINAL TYPE
  • TERMINAL BLOKS[TM] BRAND
  • OVERALL DIMENSION 3.787 INCH L X 0.57 INCH H
  • ITB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Terminal Blocks
Product Number ITB20-12
Product Name Modular Terminal Block
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 110 C (230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-601-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details