NSI Industries LLC Modular Terminal Block TBS2-3

Description
BLACK COLOR 1.5 INCH BLOCK WIDTH 2 TO 14 AWG WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING THERMAL PLASTIC HOUSING MATERIAL 3 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND NUMBER OF TERMINALS 4 MOUNTING HOLE SIZE 0.17 INCH OVERALL DIMENSION 1.75 INCH L X 1.25 INCH H TBS MODEL
Datasheet
Description
BLACK COLOR 1.5 INCH BLOCK WIDTH 2 TO 14 AWG WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING THERMAL PLASTIC HOUSING MATERIAL 3 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND NUMBER OF TERMINALS 4 MOUNTING HOLE SIZE 0.17 INCH OVERALL DIMENSION 1.75 INCH L X 1.25 INCH H TBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - TBS2-3 - NSI Industries LLC
Huntersville, NC, USA
Modular Terminal Block
TBS2-3
Modular Terminal Block TBS2-3
BLACK COLOR 1.5 INCH BLOCK WIDTH 2 TO 14 AWG WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING THERMAL PLASTIC HOUSING MATERIAL 3 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND NUMBER OF TERMINALS 4 MOUNTING HOLE SIZE 0.17 INCH OVERALL DIMENSION 1.75 INCH L X 1.25 INCH H TBS MODEL
  • BLACK COLOR
  • 1.5 INCH BLOCK WIDTH
  • 2 TO 14 AWG WIRE SIZE
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 75 AMPERE CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • THERMAL PLASTIC HOUSING MATERIAL
  • 3 CIRCUIT(S)
  • TERMINAL BLOKS[TM] BRAND
  • NUMBER OF TERMINALS 4
  • MOUNTING HOLE SIZE 0.17 INCH
  • OVERALL DIMENSION 1.75 INCH L X 1.25 INCH H
  • TBS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Terminal Blocks
Product Number TBS2-3
Product Name Modular Terminal Block
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature 150 C (302 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-102-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1410/005-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Mounting Flange
View Details