NSI Industries LLC Terminal Strip TB3096-2

Description
1-PIECE, DOUBLE ROW TYPE 2.1 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 2 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND APPLICATION TERMINATE WIRE TB MODEL
Datasheet
Description
1-PIECE, DOUBLE ROW TYPE 2.1 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 2 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND APPLICATION TERMINATE WIRE TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - TB3096-2 - NSI Industries LLC
Huntersville, NC, USA
Terminal Strip
TB3096-2
Terminal Strip TB3096-2
1-PIECE, DOUBLE ROW TYPE 2.1 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 2 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND APPLICATION TERMINATE WIRE TB MODEL
  • 1-PIECE, DOUBLE ROW TYPE
  • 2.1 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE
  • BLACK COLOR
  • 22 TO 14 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 208 DEG C TEMPERATURE RATING
  • GLASS FILLED POLYESTER HOUSING MATERIAL
  • #8 STUD TERMINAL TYPE
  • 2 CIRCUIT(S)
  • TERMINAL BLOKS[TM] BRAND
  • APPLICATION TERMINATE WIRE
  • TB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Terminal Blocks
Product Number TB3096-2
Product Name Terminal Strip
Mounting Options Terminal Strip; Surface
Operating Temperature 208 C (406 F)
Terminal Block Type Dual level
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSQXX0H2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers