NSI Industries LLC Terminal Strip TB3096-8

Description
1-PIECE, DOUBLE ROW TYPE 5.5 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 18 TO 10 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 8 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND APPLICATION TERMINATE WIRE TB MODEL
Datasheet
Description
1-PIECE, DOUBLE ROW TYPE 5.5 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 18 TO 10 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 8 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND APPLICATION TERMINATE WIRE TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - TB3096-8 - NSI Industries LLC
Huntersville, NC, USA
Terminal Strip
TB3096-8
Terminal Strip TB3096-8
1-PIECE, DOUBLE ROW TYPE 5.5 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 18 TO 10 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 8 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND APPLICATION TERMINATE WIRE TB MODEL
  • 1-PIECE, DOUBLE ROW TYPE
  • 5.5 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE
  • BLACK COLOR
  • 18 TO 10 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 208 DEG C TEMPERATURE RATING
  • GLASS FILLED POLYESTER HOUSING MATERIAL
  • #8 STUD TERMINAL TYPE
  • 8 CIRCUIT(S)
  • TERMINAL BLOKS[TM] BRAND
  • APPLICATION TERMINATE WIRE
  • TB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Terminal Blocks
Product Number TB3096-8
Product Name Terminal Strip
Mounting Options Terminal Strip; Surface
Operating Temperature 208 C (406 F)
Terminal Block Type Dual level
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-16D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6750 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Through terminal block - 2002-1804 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers