NSI Industries LLC Modular Terminal Block DRTB50

Description
STANDARD TYPE WHITE COLOR 0.375 INCH BLOCK WIDTH 8 AWG STRANDED WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING DIN RAIL, PANEL MOUNTING 50 AMPERE CURRENT RATING THERMAL PLASTIC HOUSING MATERIAL PLATE WITH SCREW TERMINAL TYPE OVERALL DIMENSION 1.75 INCH L X 1.625 INCH H DRTB MODEL
Datasheet
Description
STANDARD TYPE WHITE COLOR 0.375 INCH BLOCK WIDTH 8 AWG STRANDED WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING DIN RAIL, PANEL MOUNTING 50 AMPERE CURRENT RATING THERMAL PLASTIC HOUSING MATERIAL PLATE WITH SCREW TERMINAL TYPE OVERALL DIMENSION 1.75 INCH L X 1.625 INCH H DRTB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - DRTB50 - NSI Industries LLC
Huntersville, NC, USA
Modular Terminal Block
DRTB50
Modular Terminal Block DRTB50
STANDARD TYPE WHITE COLOR 0.375 INCH BLOCK WIDTH 8 AWG STRANDED WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING DIN RAIL, PANEL MOUNTING 50 AMPERE CURRENT RATING THERMAL PLASTIC HOUSING MATERIAL PLATE WITH SCREW TERMINAL TYPE OVERALL DIMENSION 1.75 INCH L X 1.625 INCH H DRTB MODEL
  • STANDARD TYPE
  • WHITE COLOR
  • 0.375 INCH BLOCK WIDTH
  • 8 AWG STRANDED WIRE SIZE
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • DIN RAIL, PANEL MOUNTING
  • 50 AMPERE CURRENT RATING
  • THERMAL PLASTIC HOUSING MATERIAL
  • PLATE WITH SCREW TERMINAL TYPE
  • OVERALL DIMENSION 1.75 INCH L X 1.625 INCH H
  • DRTB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Terminal Blocks
Product Number DRTB50
Product Name Modular Terminal Block
Mounting Options Panel Mount; PCB
Termination Options Screw Clamp
Approvals UL Listing Mark
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Type 93.52 - socket with screwless terminals - 9352 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); EAC-1, CE-2, cRUus, ukca, IMQ-grande, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7697-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details