NSI Industries LLC Terminal Strip TB3096-6

Description
1-PIECE, DOUBLE ROW TYPE 4.37 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 6 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND APPLICATION TERMINATE WIRE TB MODEL
Datasheet
Description
1-PIECE, DOUBLE ROW TYPE 4.37 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 6 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND APPLICATION TERMINATE WIRE TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - TB3096-6 - NSI Industries LLC
Huntersville, NC, USA
Terminal Strip
TB3096-6
Terminal Strip TB3096-6
1-PIECE, DOUBLE ROW TYPE 4.37 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 6 CIRCUIT(S) TERMINAL BLOKS[TM] BRAND APPLICATION TERMINATE WIRE TB MODEL
  • 1-PIECE, DOUBLE ROW TYPE
  • 4.37 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE
  • BLACK COLOR
  • 22 TO 14 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 208 DEG C TEMPERATURE RATING
  • GLASS FILLED POLYESTER HOUSING MATERIAL
  • #8 STUD TERMINAL TYPE
  • 6 CIRCUIT(S)
  • TERMINAL BLOKS[TM] BRAND
  • APPLICATION TERMINATE WIRE
  • TB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Terminal Blocks
Product Number TB3096-6
Product Name Terminal Strip
Mounting Options Terminal Strip; Surface
Operating Temperature 208 C (406 F)
Terminal Block Type Dual level
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details