Murata Electronics Panel Meters GCM1555C1H561FA16D

Description
Manufacturer: AMIS Category: Panel Meters Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor Control
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Panel Meters Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - GCM1555C1H561FA16D - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: AMIS Category: Panel Meters Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor Control

Manufacturer: AMIS
Category: Panel Meters
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Panel Meters
Product Number GCM1555C1H561FA16D
Product Name Panel Meters
Unlock Full Specs
to access all available technical data

Similar Products

3/3-ch Front Panel LAN-XI for 3057 - UA-3122--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 1718477 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Temperature
Width 45 mm (1.77 inch)
View Details