Murata Power Solutions Meters ACM20-4-AC1-R-F-C

Description
Multifunction Meter (Current, Voltage, Wattage, Frequency) LED - Red Characters Display Panel Mount - Surface
Request a Quote Datasheet
Description
Multifunction Meter (Current, Voltage, Wattage, Frequency) LED - Red Characters Display Panel Mount - Surface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-2703-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Wattage, Frequency) LED - Red Characters Display Panel Mount - Surface

Multifunction Meter (Current, Voltage, Wattage, Frequency) LED - Red Characters Display Panel Mount - Surface

Buy Now Datasheet
Industrial Automation and Controls - Panel Meters - ACM20-4-AC1-R-F-C - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Panel Meters
ACM20-4-AC1-R-F-C
Industrial Automation and Controls - Panel Meters ACM20-4-AC1-R-F-C
Win Source Part Number: 1020243-ACM20-4-AC1- R-F-C Category: Industrial Automation and Controls>Panel Meters Series: ACM20 Type: Multifunction Meter (Current, Voltage, Wattage, Frequency) Termination Style: Screw Terminal Features: Built In Current Transformer (Primary) Package: Bulk Standard Package: 12 Panel Cutout Dimensions: Rectangular - 36.22mm x 22.10mm Weight: 0.096 lb (43.54 g) Display Type: LED - Red Characters Number Of Characters Per Row: 4 Display Characters - Height: 0.360" (9.14mm) Measuring Range: 0 ~ 100A Voltage - Supply: 85 ~ 264VAC Mounting Type: Panel Mount - Surface Temperature Range - Operating: 0°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: Murata Power Solutions Inc. Other Names: ACM20-4-AC1-R-F-C-ND ,ACM204AC1RFC,Q52997 72,811-2703 Base Product Number: ACM20-4-AC1

Win Source Part Number: 1020243-ACM20-4-AC1-R-F-C
Category: Industrial Automation and Controls>Panel Meters
Series: ACM20
Type: Multifunction Meter (Current, Voltage, Wattage, Frequency)
Termination Style: Screw Terminal
Features: Built In Current Transformer (Primary)
Package: Bulk
Standard Package: 12
Panel Cutout Dimensions: Rectangular - 36.22mm x 22.10mm
Weight: 0.096 lb (43.54 g)
Display Type: LED - Red Characters
Number Of Characters Per Row: 4
Display Characters - Height: 0.360" (9.14mm)
Measuring Range: 0 ~ 100A
Voltage - Supply: 85 ~ 264VAC
Mounting Type: Panel Mount - Surface
Temperature Range - Operating: 0°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: Murata Power Solutions Inc.
Other Names: ACM20-4-AC1-R-F-C-ND,ACM204AC1RFC,Q5299772,811-2703
Base Product Number: ACM20-4-AC1

Buy Now Datasheet
MULTI METER 0-100A LED PNL MOUNT

MULTI METER 0-100A LED PNL MOUNT

Supplier's Site Datasheet
Power Meter; No. Of Digits / Alpha Murata Power Solutions - 29R0784 - Newark, An Avnet Company
Chicago, IL, United States
Power Meter; No. Of Digits / Alpha Murata Power Solutions
29R0784
Power Meter; No. Of Digits / Alpha Murata Power Solutions 29R0784
POWER METER; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage / Frequency / Power; Meter Range:0A to 32A / 85V to 264V / 47Hz to 63Hz / 0W to 9999W; Digit Height:9.14mm; Panel Cutout Height:22.1mm; Supply Current:100A RoHS Compliant: Yes

POWER METER; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage / Frequency / Power; Meter Range:0A to 32A / 85V to 264V / 47Hz to 63Hz / 0W to 9999W; Digit Height:9.14mm; Panel Cutout Height:22.1mm; Supply Current:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - ACM20-4-AC1-R-F-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
ACM20-4-AC1-R-F-C
Panel Meters ACM20-4-AC1-R-F-C
Energy Monitor LED - Red Characters Display Panel Mount - Surface

Energy Monitor LED - Red Characters Display Panel Mount - Surface

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-2703-ND ACM20-4-AC1-R-F-C ACM20-4-AC1-R-F-C 29R0784 ACM20-4-AC1-R-F-C
Product Name Meters Industrial Automation and Controls - Panel Meters Meters Power Meter; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LED LED
Display Colors Red Red LED - Red Characters
Current Range 0.0 to 100 amps 0.0 amps
Width 36.22 mm (1.43 inch)
Height 22.1 mm (0.8701 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details