Murata Power Solutions Meters ACA5-20PC-2-AC1-RL-C

Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet
Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - ACA5-20PC-2-AC1-RL-C-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Industrial Automation and Controls - Panel Meters - ACA5-20PC-2-AC1-RL-C - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Panel Meters
ACA5-20PC-2-AC1-RL-C
Industrial Automation and Controls - Panel Meters ACA5-20PC-2-AC1-RL-C
Win Source Part Number: 1196713-ACA5-20PC-2- AC1-RL-C Category: Industrial Automation and Controls>Panel Meters Series: ACA5-20PC Type: Current (Ammeter) Termination Style: Screw Terminal Features: Built In Current Transformer (Secondary) Package: Box Standard Package: 12 Panel Cutout Dimensions: Rectangular - 33.93mm x 21.29mm Weight: 0.079 lb (35.83 g) Display Type: LED - Red Characters Number Of Characters Per Row: 3.5 Display Characters - Height: 0.370" (9.40mm) Measuring Range: 0 ~ 75A Voltage - Supply: 85 ~ 264VAC Mounting Type: Panel Mount - Bezel Temperature Range - Operating: 0°C ~ 60°C Alternative Parts (Cross-Reference): ACA520PC2AC1RLC; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: Murata Power Solutions Inc. Base Product Number: ACA5-20PC Product Status: Obsolete

Win Source Part Number: 1196713-ACA5-20PC-2-AC1-RL-C
Category: Industrial Automation and Controls>Panel Meters
Series: ACA5-20PC
Type: Current (Ammeter)
Termination Style: Screw Terminal
Features: Built In Current Transformer (Secondary)
Package: Box
Standard Package: 12
Panel Cutout Dimensions: Rectangular - 33.93mm x 21.29mm
Weight: 0.079 lb (35.83 g)
Display Type: LED - Red Characters
Number Of Characters Per Row: 3.5
Display Characters - Height: 0.370" (9.40mm)
Measuring Range: 0 ~ 75A
Voltage - Supply: 85 ~ 264VAC
Mounting Type: Panel Mount - Bezel
Temperature Range - Operating: 0°C ~ 60°C
Alternative Parts (Cross-Reference): ACA520PC2AC1RLC;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: Murata Power Solutions Inc.
Base Product Number: ACA5-20PC
Product Status: Obsolete

Buy Now Datasheet
Panel Meters - ACA5-20PC-2-AC1-RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Red Characters Display Panel Mount - Bezel

Ammeter LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number ACA5-20PC-2-AC1-RL-C-ND ACA5-20PC-2-AC1-RL-C ACA5-20PC-2-AC1-RL-C
Product Name Meters Industrial Automation and Controls - Panel Meters Panel Meters
Display Technology LED LED
Display Colors Red Red
Current Range 0.0 to 75 amps
Width 33.93 mm (1.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
3/3-ch Front Panel LAN-XI for 3057 - UA-3112--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details