Win Source Part Number: 1051740-DMS-40LCD-0/
Category: Industrial Automation and Controls>Panel Meters
Series: DMS-40LCD
Type: Voltage (Voltmeter)
Termination Style: PC Pin
Features: Bezel Sold Separately
Package: Box
Standard Package: 12
Output Type: Reference
Panel Cutout Dimensions: Rectangular - 53.80mm x 22.30mm
Weight: 0.046 lb (20.87 g)
Display Type: LCD - Black Characters, Backlight
Number Of Characters Per Row: 4.5
Display Characters - Height: 0.401" (10.20mm)
Measuring Range: ±200mVDC
Voltage - Supply: 5VDC
Mounting Type: Panel Mount
Temperature Range - Operating: 0°C ~ 50°C
Alternative Parts (Cross-Reference): DMS-40PC-2-GS-C; DMS-20PC-0-BS-C; DMS-30LCD-1-5B-C;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: Murata Power Solutions Inc.
Other Names: 811-3323,DMS-40LCD-0
Base Product Number: DMS-40
Voltage (Voltmeter) LCD - Black Characters, Backlight Display Panel Mount
Voltmeter LCD - Black Characters, Backlight Display Panel Mount
VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV / -2V to +2V; Digit Height:10.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:4.75V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | DMS-40LCD-0/1-5B-C | 811-3323-ND | DMS-40LCD-0/1-5B-C | 16M5742 |
| Product Name | Industrial Automation and Controls - Panel Meters | Meters | Panel Meters | Voltage Meter; No. Of Digits / Alpha Murata Power Solutions |
| Outputs | Reference | Reference | ||
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | |||
| Display Technology | LCD | LCD | ||
| Voltage Range | 5 volts | 0.2000 volts | 5 volts | -0.2000 to 2 volts |
| Operating Temperature | 32 to 122 F (0.0 to 50 C) | 32 to 122 F (0.0 to 50 C) | 32 to 122 F (0.0 to 50 C) |