Win Source Part Number: 1010687-ACA5-20PC-7-
Category: Industrial Automation and Controls>Panel Meters
Series: ACA5-20PC
Type: Current (Ammeter)
Termination Style: Screw Terminal
Features: Built In Current Transformer (Secondary)
Package: Box
Standard Package: 12
Panel Cutout Dimensions: Rectangular - 33.93mm x 21.29mm
Weight: 0.079 lb (35.83 g)
Display Type: LED - Red Characters
Number Of Characters Per Row: 3.5
Display Characters - Height: 0.370" (9.40mm)
Measuring Range: 0 ~ 300A
Voltage - Supply: 85 ~ 264VAC
Mounting Type: Panel Mount - Bezel
Temperature Range - Operating: 0°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: Murata Power Solutions Inc.
Base Product Number: ACA5-20PC
Product Status: Obsolete
AMMETER 0-300A LED PANEL MOUNT
Ammeter LED - Red Characters Display Panel Mount - Bezel
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | ACA5-20PC-7-AC1-RL-C | ACA5-20PC-7-AC1-RL-C | ACA5-20PC-7-AC1-RL-C |
| Product Name | Industrial Automation and Controls - Panel Meters | Meters | Panel Meters |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) |