Murata Power Solutions Meters ACM20-4-AC1-R-C

Description
Multifunction Meter (Current, Voltage, Wattage) LED - Red Characters Display Panel Mount - Surface
Request a Quote Datasheet
Description
Multifunction Meter (Current, Voltage, Wattage) LED - Red Characters Display Panel Mount - Surface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-2203-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Wattage) LED - Red Characters Display Panel Mount - Surface

Multifunction Meter (Current, Voltage, Wattage) LED - Red Characters Display Panel Mount - Surface

Buy Now Datasheet
Industrial Automation and Controls - Panel Meters - ACM20-4-AC1-R-C - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Panel Meters
ACM20-4-AC1-R-C
Industrial Automation and Controls - Panel Meters ACM20-4-AC1-R-C
Win Source Part Number: 1211064-ACM20-4-AC1- R-C Category: Industrial Automation and Controls>Panel Meters Series: ACM20 Type: Multifunction Meter (Current, Voltage, Wattage) Termination Style: Screw Terminal Features: Built In Current Transformer (Primary) Package: Box Standard Package: 12 Panel Cutout Dimensions: Rectangular - 36.22mm x 22.10mm Weight: 0.097 lb (44 g) Display Type: LED - Red Characters Number Of Characters Per Row: 4 Display Characters - Height: 0.360" (9.14mm) Measuring Range: 0 ~ 100A Voltage - Supply: 85 ~ 264VAC Mounting Type: Panel Mount - Surface Temperature Range - Operating: 0°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: Murata Power Solutions Inc. Other Names: ACM204AC1RC,811-2203 Base Product Number: ACM20-4-AC1

Win Source Part Number: 1211064-ACM20-4-AC1-R-C
Category: Industrial Automation and Controls>Panel Meters
Series: ACM20
Type: Multifunction Meter (Current, Voltage, Wattage)
Termination Style: Screw Terminal
Features: Built In Current Transformer (Primary)
Package: Box
Standard Package: 12
Panel Cutout Dimensions: Rectangular - 36.22mm x 22.10mm
Weight: 0.097 lb (44 g)
Display Type: LED - Red Characters
Number Of Characters Per Row: 4
Display Characters - Height: 0.360" (9.14mm)
Measuring Range: 0 ~ 100A
Voltage - Supply: 85 ~ 264VAC
Mounting Type: Panel Mount - Surface
Temperature Range - Operating: 0°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: Murata Power Solutions Inc.
Other Names: ACM204AC1RC,811-2203
Base Product Number: ACM20-4-AC1

Buy Now Datasheet
Panel Meters - ACM20-4-AC1-R-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
ACM20-4-AC1-R-C
Panel Meters ACM20-4-AC1-R-C
Energy Monitor LED - Red Characters Display Panel Mount - Surface

Energy Monitor LED - Red Characters Display Panel Mount - Surface

Buy Now Datasheet
Power Meter; No. Of Digits / Alpha Murata Power Solutions - 29R0783 - Newark, An Avnet Company
Chicago, IL, United States
Power Meter; No. Of Digits / Alpha Murata Power Solutions
29R0783
Power Meter; No. Of Digits / Alpha Murata Power Solutions 29R0783
POWER METER; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage / Power / Power Factor; Meter Range:0A to 32A / 85V to 264V / 0W to 9999W / 1 (Power Factor); Digit Height:9.14mm; Panel Cutout Height:22.1mm RoHS Compliant: Yes

POWER METER; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage / Power / Power Factor; Meter Range:0A to 32A / 85V to 264V / 0W to 9999W / 1 (Power Factor); Digit Height:9.14mm; Panel Cutout Height:22.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-2203-ND ACM20-4-AC1-R-C ACM20-4-AC1-R-C 29R0783
Product Name Meters Industrial Automation and Controls - Panel Meters Panel Meters Power Meter; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED LED
Display Colors Red Red
Current Range 0.0 to 100 amps 0.0 amps
Width 36.22 mm (1.43 inch)
Height 22.1 mm (0.8701 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2857483 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage
Width 71 mm (2.8 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details