Murata Power Solutions Industrial Automation and Controls - Panel Meters DMU-30ACV-2-DR-C

Description
Win Source Part Number: 1350588-DMU-30ACV-2- DR-C Category: Industrial Automation and Controls - Panel Meters Series: DMU-30ACV Type: Voltmeter Termination Style: Screw Terminal Package: Box Ingress Protection: IP65 - Dust Tight, Water Resistant Standard Package: 12 Panel Cutout Dimensions: Rectangular - 53.80mm x 22.30mm Weight: 0.079 lb (35.83 g) Display Type: LED - Red Characters Number Of Characters Per Row: 3.5 Display Characters - Height: 0.560" (14.20mm) Measuring Range: 0 ~ 300VAC Voltage - Supply: 85 ~ 264VAC Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: Murata Power Solutions Inc. Base Product Number: DMU-30 Product Status: Obsolete Measuring Type: Voltage
Request a Quote Datasheet
Description
Win Source Part Number: 1350588-DMU-30ACV-2- DR-C Category: Industrial Automation and Controls - Panel Meters Series: DMU-30ACV Type: Voltmeter Termination Style: Screw Terminal Package: Box Ingress Protection: IP65 - Dust Tight, Water Resistant Standard Package: 12 Panel Cutout Dimensions: Rectangular - 53.80mm x 22.30mm Weight: 0.079 lb (35.83 g) Display Type: LED - Red Characters Number Of Characters Per Row: 3.5 Display Characters - Height: 0.560" (14.20mm) Measuring Range: 0 ~ 300VAC Voltage - Supply: 85 ~ 264VAC Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: Murata Power Solutions Inc. Base Product Number: DMU-30 Product Status: Obsolete Measuring Type: Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Panel Meters - DMU-30ACV-2-DR-C - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Panel Meters
DMU-30ACV-2-DR-C
Industrial Automation and Controls - Panel Meters DMU-30ACV-2-DR-C
Win Source Part Number: 1350588-DMU-30ACV-2- DR-C Category: Industrial Automation and Controls - Panel Meters Series: DMU-30ACV Type: Voltmeter Termination Style: Screw Terminal Package: Box Ingress Protection: IP65 - Dust Tight, Water Resistant Standard Package: 12 Panel Cutout Dimensions: Rectangular - 53.80mm x 22.30mm Weight: 0.079 lb (35.83 g) Display Type: LED - Red Characters Number Of Characters Per Row: 3.5 Display Characters - Height: 0.560" (14.20mm) Measuring Range: 0 ~ 300VAC Voltage - Supply: 85 ~ 264VAC Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: Murata Power Solutions Inc. Base Product Number: DMU-30 Product Status: Obsolete Measuring Type: Voltage

Win Source Part Number: 1350588-DMU-30ACV-2-DR-C
Category: Industrial Automation and Controls - Panel Meters
Series: DMU-30ACV
Type: Voltmeter
Termination Style: Screw Terminal
Package: Box
Ingress Protection: IP65 - Dust Tight, Water Resistant
Standard Package: 12
Panel Cutout Dimensions: Rectangular - 53.80mm x 22.30mm
Weight: 0.079 lb (35.83 g)
Display Type: LED - Red Characters
Number Of Characters Per Row: 3.5
Display Characters - Height: 0.560" (14.20mm)
Measuring Range: 0 ~ 300VAC
Voltage - Supply: 85 ~ 264VAC
Mounting Type: Panel Mount
Temperature Range - Operating: -25°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: Murata Power Solutions Inc.
Base Product Number: DMU-30
Product Status: Obsolete
Measuring Type: Voltage

Buy Now Datasheet
Meters - 811-1941-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Ac Voltmeter; No. Of Digits / Alpha Murata Power Solutions - 26P7040 - Newark, An Avnet Company
Chicago, IL, United States
Ac Voltmeter; No. Of Digits / Alpha Murata Power Solutions
26P7040
Ac Voltmeter; No. Of Digits / Alpha Murata Power Solutions 26P7040
AC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 300V; Digit Height:14.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

AC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 300V; Digit Height:14.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMU-30ACV-2-DR-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMU-30ACV-2-DR-C
Panel Meters DMU-30ACV-2-DR-C
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DMU-30ACV-2-DR-C 811-1941-ND 26P7040 DMU-30ACV-2-DR-C
Product Name Industrial Automation and Controls - Panel Meters Meters Ac Voltmeter; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Display Technology LED LED
Display Colors Red Red
Voltage Range 85 to 264 volts 0.0 to 300 volts 0.0 to 300 volts 85 to 264 volts
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
6-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details