C-TON Industries Industrial Automation and Controls - Panel Meters DK601

Description
Win Source Part Number: 1372073-DK601 Category: Industrial Automation and Controls - Panel Meters Temperature Range - Operating: 0°C ~ 50°C Fake Threat In the Open Market: 33 pct. Type: Voltmeter MSL Level: Not Applicable Mfr: C-TON Industries Series: DK600 Package: Bulk Product Status: Active Features: Bezel Sold Separately Mounting Type: Panel Mount - Window HTSUS: 9030.33.3800 ECCN: EAR99 Voltage - Supply: 5VDC Termination Style: PC Pin Panel Cutout Dimensions: Rectangular - 52.10mm x 20.60mm Number of Characters Per Row: 3.5 Display Type: LED - Green Characters Display Characters - Height: 0.560" (14.20mm) Weight: 0.72 oz (20.41 g) Measuring Type: Voltage Measuring Range: ±200mVDC
Request a Quote Datasheet
Description
Win Source Part Number: 1372073-DK601 Category: Industrial Automation and Controls - Panel Meters Temperature Range - Operating: 0°C ~ 50°C Fake Threat In the Open Market: 33 pct. Type: Voltmeter MSL Level: Not Applicable Mfr: C-TON Industries Series: DK600 Package: Bulk Product Status: Active Features: Bezel Sold Separately Mounting Type: Panel Mount - Window HTSUS: 9030.33.3800 ECCN: EAR99 Voltage - Supply: 5VDC Termination Style: PC Pin Panel Cutout Dimensions: Rectangular - 52.10mm x 20.60mm Number of Characters Per Row: 3.5 Display Type: LED - Green Characters Display Characters - Height: 0.560" (14.20mm) Weight: 0.72 oz (20.41 g) Measuring Type: Voltage Measuring Range: ±200mVDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Panel Meters - DK601 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Panel Meters
DK601
Industrial Automation and Controls - Panel Meters DK601
Win Source Part Number: 1372073-DK601 Category: Industrial Automation and Controls - Panel Meters Temperature Range - Operating: 0°C ~ 50°C Fake Threat In the Open Market: 33 pct. Type: Voltmeter MSL Level: Not Applicable Mfr: C-TON Industries Series: DK600 Package: Bulk Product Status: Active Features: Bezel Sold Separately Mounting Type: Panel Mount - Window HTSUS: 9030.33.3800 ECCN: EAR99 Voltage - Supply: 5VDC Termination Style: PC Pin Panel Cutout Dimensions: Rectangular - 52.10mm x 20.60mm Number of Characters Per Row: 3.5 Display Type: LED - Green Characters Display Characters - Height: 0.560" (14.20mm) Weight: 0.72 oz (20.41 g) Measuring Type: Voltage Measuring Range: ±200mVDC

Win Source Part Number: 1372073-DK601
Category: Industrial Automation and Controls - Panel Meters
Temperature Range - Operating: 0°C ~ 50°C
Fake Threat In the Open Market: 33 pct.
Type: Voltmeter
MSL Level: Not Applicable
Mfr: C-TON Industries
Series: DK600
Package: Bulk
Product Status: Active
Features: Bezel Sold Separately
Mounting Type: Panel Mount - Window
HTSUS: 9030.33.3800
ECCN: EAR99
Voltage - Supply: 5VDC
Termination Style: PC Pin
Panel Cutout Dimensions: Rectangular - 52.10mm x 20.60mm
Number of Characters Per Row: 3.5
Display Type: LED - Green Characters
Display Characters - Height: 0.560" (14.20mm)
Weight: 0.72 oz (20.41 g)
Measuring Type: Voltage
Measuring Range: ±200mVDC

Buy Now Datasheet
Meters - CDPM601-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Green Characters Display Panel Mount - Window

Voltage (Voltmeter) LED - Green Characters Display Panel Mount - Window

Buy Now Datasheet
Panel Meters - DK601 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DK601
Panel Meters DK601
Voltmeter LED - Green Characters Display Panel Mount - Window

Voltmeter LED - Green Characters Display Panel Mount - Window

Buy Now Datasheet
Meters - DK601 - ODG (Origin Data Global)
Shenzhen, China
Meters
DK601
Meters DK601
VOLTMETER 200MVDC LED PANEL MT

VOLTMETER 200MVDC LED PANEL MT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DK601 CDPM601-ND DK601 DK601
Product Name Industrial Automation and Controls - Panel Meters Meters Panel Meters Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Display Technology LED LED
Display Colors Green Green LED - Green Characters
Voltage Range 5 volts 0.2000 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers