Murata Power Solutions Industrial Automation and Controls - Panel Meters ACA5-20PC-11-AC1-RL-C

Description
Win Source Part Number: 1009753-ACA5-20PC-11 -AC1-RL-C Category: Industrial Automation and Controls>Panel Meters Series: ACA5-20PC Type: Current (Ammeter) Termination Style: Screw Terminal Features: Built In Current Transformer (Secondary) Package: Box Standard Package: 12 Panel Cutout Dimensions: Rectangular - 33.93mm x 21.29mm Weight: 0.079 lb (35.83 g) Display Type: LED - Red Characters Number Of Characters Per Row: 3.5 Display Characters - Height: 0.370" (9.40mm) Measuring Range: 0 ~ 750A Voltage - Supply: 85 ~ 264VAC Mounting Type: Panel Mount - Bezel Temperature Range - Operating: 0°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: Murata Power Solutions Inc. Base Product Number: ACA5-20PC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1009753-ACA5-20PC-11 -AC1-RL-C Category: Industrial Automation and Controls>Panel Meters Series: ACA5-20PC Type: Current (Ammeter) Termination Style: Screw Terminal Features: Built In Current Transformer (Secondary) Package: Box Standard Package: 12 Panel Cutout Dimensions: Rectangular - 33.93mm x 21.29mm Weight: 0.079 lb (35.83 g) Display Type: LED - Red Characters Number Of Characters Per Row: 3.5 Display Characters - Height: 0.370" (9.40mm) Measuring Range: 0 ~ 750A Voltage - Supply: 85 ~ 264VAC Mounting Type: Panel Mount - Bezel Temperature Range - Operating: 0°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: Murata Power Solutions Inc. Base Product Number: ACA5-20PC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Panel Meters - ACA5-20PC-11-AC1-RL-C - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Panel Meters
ACA5-20PC-11-AC1-RL-C
Industrial Automation and Controls - Panel Meters ACA5-20PC-11-AC1-RL-C
Win Source Part Number: 1009753-ACA5-20PC-11 -AC1-RL-C Category: Industrial Automation and Controls>Panel Meters Series: ACA5-20PC Type: Current (Ammeter) Termination Style: Screw Terminal Features: Built In Current Transformer (Secondary) Package: Box Standard Package: 12 Panel Cutout Dimensions: Rectangular - 33.93mm x 21.29mm Weight: 0.079 lb (35.83 g) Display Type: LED - Red Characters Number Of Characters Per Row: 3.5 Display Characters - Height: 0.370" (9.40mm) Measuring Range: 0 ~ 750A Voltage - Supply: 85 ~ 264VAC Mounting Type: Panel Mount - Bezel Temperature Range - Operating: 0°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: Murata Power Solutions Inc. Base Product Number: ACA5-20PC Product Status: Obsolete

Win Source Part Number: 1009753-ACA5-20PC-11-AC1-RL-C
Category: Industrial Automation and Controls>Panel Meters
Series: ACA5-20PC
Type: Current (Ammeter)
Termination Style: Screw Terminal
Features: Built In Current Transformer (Secondary)
Package: Box
Standard Package: 12
Panel Cutout Dimensions: Rectangular - 33.93mm x 21.29mm
Weight: 0.079 lb (35.83 g)
Display Type: LED - Red Characters
Number Of Characters Per Row: 3.5
Display Characters - Height: 0.370" (9.40mm)
Measuring Range: 0 ~ 750A
Voltage - Supply: 85 ~ 264VAC
Mounting Type: Panel Mount - Bezel
Temperature Range - Operating: 0°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: Murata Power Solutions Inc.
Base Product Number: ACA5-20PC
Product Status: Obsolete

Buy Now Datasheet
Meters - ACA5-20PC-11-AC1-RL-C-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Panel Meters - ACA5-20PC-11-AC1-RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Red Characters Display Panel Mount - Bezel

Ammeter LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number ACA5-20PC-11-AC1-RL-C ACA5-20PC-11-AC1-RL-C-ND ACA5-20PC-11-AC1-RL-C
Product Name Industrial Automation and Controls - Panel Meters Meters Panel Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Display Technology LED LED
Display Colors Red Red
Voltage Range 85 to 264 volts 85 to 264 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 1718478 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Temperature
Width 45 mm (1.77 inch)
View Details