Murata Power Solutions Industrial Automation and Controls - Panel Meters DMS-30LCD-2-5B-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335084-DMS-30LCD-2- 5B-C Category: Industrial Automation and Controls>Panel Meters Packaging: Box Type: Voltmeter Termination Style: PC Pin Features: Bezel Sold Separately Standard Package: 12 Mounting: Panel Mount Output Type: Reference Panel Cutout Dimensions: Rectangular - 53.80mm x 22.30mm Weight: 0.046 lb (20.87 g) Display Type: LCD - Red Characters, Backlight Number Of Characters Per Row: 3.5 Display Characters - Height: 0.401" (10.20mm) Measuring Range: ±20VDC Voltage - Supply: 5VDC Temperature Range - Operating: 0°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Base Product Number: DMS-30 RoHS Status: ROHS3 Compliant Measuring Type: Voltage
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335084-DMS-30LCD-2- 5B-C Category: Industrial Automation and Controls>Panel Meters Packaging: Box Type: Voltmeter Termination Style: PC Pin Features: Bezel Sold Separately Standard Package: 12 Mounting: Panel Mount Output Type: Reference Panel Cutout Dimensions: Rectangular - 53.80mm x 22.30mm Weight: 0.046 lb (20.87 g) Display Type: LCD - Red Characters, Backlight Number Of Characters Per Row: 3.5 Display Characters - Height: 0.401" (10.20mm) Measuring Range: ±20VDC Voltage - Supply: 5VDC Temperature Range - Operating: 0°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Base Product Number: DMS-30 RoHS Status: ROHS3 Compliant Measuring Type: Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Panel Meters - DMS-30LCD-2-5B-C - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Panel Meters
DMS-30LCD-2-5B-C
Industrial Automation and Controls - Panel Meters DMS-30LCD-2-5B-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335084-DMS-30LCD-2- 5B-C Category: Industrial Automation and Controls>Panel Meters Packaging: Box Type: Voltmeter Termination Style: PC Pin Features: Bezel Sold Separately Standard Package: 12 Mounting: Panel Mount Output Type: Reference Panel Cutout Dimensions: Rectangular - 53.80mm x 22.30mm Weight: 0.046 lb (20.87 g) Display Type: LCD - Red Characters, Backlight Number Of Characters Per Row: 3.5 Display Characters - Height: 0.401" (10.20mm) Measuring Range: ±20VDC Voltage - Supply: 5VDC Temperature Range - Operating: 0°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Base Product Number: DMS-30 RoHS Status: ROHS3 Compliant Measuring Type: Voltage

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335084-DMS-30LCD-2-5B-C
Category: Industrial Automation and Controls>Panel Meters
Packaging: Box
Type: Voltmeter
Termination Style: PC Pin
Features: Bezel Sold Separately
Standard Package: 12
Mounting: Panel Mount
Output Type: Reference
Panel Cutout Dimensions: Rectangular - 53.80mm x 22.30mm
Weight: 0.046 lb (20.87 g)
Display Type: LCD - Red Characters, Backlight
Number Of Characters Per Row: 3.5
Display Characters - Height: 0.401" (10.20mm)
Measuring Range: ±20VDC
Voltage - Supply: 5VDC
Temperature Range - Operating: 0°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Base Product Number: DMS-30
RoHS Status: ROHS3 Compliant
Measuring Type: Voltage

Buy Now Datasheet
Meters - DMS-30LCD-2-5B-C-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount

Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 16M5707 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
16M5707
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 16M5707
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-20V to +20V; Digit Height:10.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-20V to +20V; Digit Height:10.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMS-30LCD-2-5B-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-30LCD-2-5B-C
Panel Meters DMS-30LCD-2-5B-C
Voltmeter LCD - Red Characters, Backlight Display Panel Mount

Voltmeter LCD - Red Characters, Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DMS-30LCD-2-5B-C DMS-30LCD-2-5B-C-ND 16M5707 DMS-30LCD-2-5B-C
Product Name Industrial Automation and Controls - Panel Meters Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Outputs Reference Reference
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Display Technology LCD LCD
Display Colors Red Red
Voltage Range 5 volts 20 volts -20 to 20 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for DC Voltage & Current Input Signal - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 8158328 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
View Details