Eaton Corporation Datasheets for Motor Contactors

Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors.
Motor Contactors: Learn more

Page: 1 2 3
Product Name Notes
J11
W22
FULL VOLTAGE, NON REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 12 AMPERE AT 480 VAC (AC-3), 20 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 6 AMPERE AT 480 VAC (AC-3), 12 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE FRAME 54 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 50 AMPERE AT 480 VAC (AC-3), 85 AMPERE AT 480 VAC (AC-1) CURRENT...
NON REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)...
NON REVERSING TYPE IEC E, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 25 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)...
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION...
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION...
NON REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
NON REVERSING TYPE IEC H, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 44 AMPERE (UL CONTINUOUS), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC...
NON REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
NON REVERSING TYPE IEC L, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 85 AMPERE (UL CONTINUOUS), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC M, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 105 AMPERE (UL CONTINUOUS), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC N, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 140 AMPERE (UL CONTINUOUS), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC P, FRAME 180 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 170 AMPERE (UL CONTINUOUS), 185 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC R, FRAME 180 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 200 AMPERE (UL CONTINUOUS), 220 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC T, FRAME 220 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 420 AMPERE (UL CONTINUOUS), 600 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 5 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 4, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
REVERSING TYPE IEC N, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 140 AMPERE (UL CONTINUOUS), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110...
REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120...

<< Prev Next >>